location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40EH6030W 101,6 cm (40") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40EH6030W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40EH6030WXXN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085084117 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE40EH6030W 101,6 cm (40") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 101,6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 200
  • - DVB-C, DVB-T
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 63 W
More>>>
Short summary description Samsung UE40EH6030W 101,6 cm (40") Full HD Black:
This short summary of the Samsung UE40EH6030W 101,6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40EH6030W, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Black

Long summary description Samsung UE40EH6030W 101,6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung UE40EH6030W 101,6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE40EH6030W. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
101,6 cm (40")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 200
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
101,6 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
No
Smart modes
Game
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Audio system
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound HD
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
63 W
Power consumption (standby) *
0,1 W
Power consumption (PowerSave)
37 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
927,5 mm
Depth (with stand)
227,6 mm
Height (with stand)
607,2 mm
Weight (with stand)
10,9 kg
Width (without stand)
927,5 mm
Depth (without stand)
93,1 mm
Height (without stand)
548 mm
Weight (without stand)
8,9 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
1104 mm
Package depth
165 mm
Package height
621 mm
Package weight
12,8 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
Annual energy consumption
92 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A