location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T488011 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour T488011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T488011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343831254 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T488011 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T488011 ink cartridge 1 pc(s) Original Magenta :
The long product name of Epson C13T488011 ink cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta ink cartridge for Epson Stylus Pro 5500
More>>>
Epson C13T488011 ink cartridge 1 pc(s) Original Magenta:
The official description of Epson C13T488011 ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The light magenta ink cartridge offers high-resolution printing results of excellent quality.

Short summary description Epson C13T488011 ink cartridge 1 pc(s) Original Magenta:
This short summary of the Epson C13T488011 ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T488011, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson C13T488011 ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson C13T488011 ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson C13T488011. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Stylus Pro 5500
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Epson
Country of origin
Japan
Colour
Yes
Weight & dimensions
Package width
110 mm
Package depth
147 mm
Package height
40 mm
Package weight
280 g
Logistics data
Pallet width
80 cm
Logistics data
Pallet length
120 cm
Pallet height
66 cm
Quantity per pallet
600 pc(s)
Master (outer) case width
308 mm
Master (outer) case length
568 mm
Master (outer) case height
222 mm
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
11,75 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
66 cm
Quantity per pallet (UK)
900 pc(s)
Quantity per pallet layer
200 pc(s)
Quantity per pallet layer (UK)
300 pc(s)
Brand Image Product code Product Stock Price from
Epson Ink Cart cyan f Stylus Pro 5500 ink cartridge 1 pc(s) Original Epson Ink Cart cyan f Stylus Pro 5500 ink cartridge 1 pc(s) Original
(show image)
C13T489011 Singlepack Colour T489011 0.00
(excl. VAT)
0 (incl. VAT)
Epson Ink Cart yellow f Stylus Pro 5500 ink cartridge 1 pc(s) Original Epson Ink Cart yellow f Stylus Pro 5500 ink cartridge 1 pc(s) Original
(show image)
C13T487011 Singlepack Yellow T487011 0.00
(excl. VAT)
0 (incl. VAT)
Epson Ink Cart black f Stylus Pro 5500 ink cartridge 1 pc(s) Original Epson Ink Cart black f Stylus Pro 5500 ink cartridge 1 pc(s) Original
(show image)
C13T486011 Singlepack Black T486011 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)