location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archival Matte Paper, DIN A3+, 189g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830059 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3+ (330x483 mm)
  • - 192 g/m²
  • - Finish type: Matt
  • - 50 sheets
  • - White
Long product name Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White :
The long product name of Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Archival Matte Paper, DIN A3 , 189g/m², 50 Sheets
More>>>
Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White:
The official description of Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the current silver halide system, users have never been able to print matte finished photographs unless they go through very complicated processes. This 189g/m² paper is not only a solution to this troublesome process, but it will also attract many professionals who have been waiting for this type of paper.

Short summary description Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White:
This short summary of the Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Archival Matte Paper, Inkjet printing, A3+ (330x483 mm), Matt, 50 sheets, 192 g/m², White

Long summary description Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White:
This is an auto-generated long summary of Epson Archival Matte Paper printing paper A3+ (330x483 mm) Matt 50 sheets White based on the first three specs of the first five spec groups.

Epson Archival Matte Paper. Recommended usage: Inkjet printing, Paper size: A3+ (330x483 mm), Finish type: Matt. Package width: 340 mm, Package depth: 490 mm, Package height: 20 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 115 cm. Quantity per pallet: 200 pc(s), Country of origin: Japan, Compatible products: SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M...

Features
Recommended usage *
Inkjet printing
Paper size *
A3+ (330x483 mm)
Finish type *
Matt
Sheets per pack *
50 sheets
Coloured paper *
No
Product colour
White
Media weight *
192 g/m²
Weight & dimensions
Package width
340 mm
Package depth
490 mm
Package height
20 mm
Package weight
1,95 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
115 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
115 cm
Quantity per pallet (UK)
250 pc(s)
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Master (outer) case width
360 mm
Master (outer) case length
510 mm
Master (outer) case height
230 mm
Master (outer) case weight
20,7 g
Quantity per master (outer) case
10 pc(s)
Other features
Quantity per pallet
200 pc(s)
Country of origin
Japan
Other features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 PS MFP SureColor SC-T5200 MFP HDD SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P900 SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P800 Roll Unit Promo SureColor SC-P800 SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 Series SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P700 SureColor SC-P6000 SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P600 SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Spectro Proofer UV Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 7890 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 SpectroProofer Epson Stylus Pro 4900 Spectro Proofer Designer Edition Epson Stylus Pro 4900 Spectro M1 Epson Stylus Pro 4900 Designer Edition Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R3000 Epson Stylus Photo R2880 + X-Rite i1 Display Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 2100 Epson Stylus Photo 1500W Epson Stylus Photo 1400 Epson Stylus Photo 1290S
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White Epson C13S450075 printing paper A4 (210x297 mm) Matt 500 sheets White
(show image)
C13S450075 Business Paper - A4 - 500 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Epson PRESENTATION MATTE PAPER printing paper Epson PRESENTATION MATTE PAPER printing paper
(show image)
C13S041221 Presentation Matte Paper Roll, 36" x 25 m, 172g/m² 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)