location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Virtua Tennis 2009, PS3 German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtua Tennis 2009, PS3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00002
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Virtua Tennis 2009, PS3 German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: German
  • - Game genre: Sports
  • - ESRB rating: E (Everyone)
Long product name SEGA Virtua Tennis 2009, PS3 German PlayStation 3 :
The long product name of SEGA Virtua Tennis 2009, PS3 German PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtua Tennis 2009, PS3
More>>>
Short summary description SEGA Virtua Tennis 2009, PS3 German PlayStation 3:
This short summary of the SEGA Virtua Tennis 2009, PS3 German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Virtua Tennis 2009, PS3, PlayStation 3, E (Everyone)

Long summary description SEGA Virtua Tennis 2009, PS3 German PlayStation 3:
This is an auto-generated long summary of SEGA Virtua Tennis 2009, PS3 German PlayStation 3 based on the first three specs of the first five spec groups.

SEGA Virtua Tennis 2009, PS3. Platform: PlayStation 3, ESRB rating: E (Everyone)

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 02:59:04
Uk has collected 20 expert reviews for SEGA Virtua Tennis 2009, PS3 German PlayStation 3 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2012-02-12 02:59:04
A terrific tennis game yet, conversely, an unnecessary one. It adds too little to Virtua Tennis 3, which itself itself wasnt a significant improvement on the first game in the series. Sega - Virtua Tennis 2009 price Buy Virtua Tennis 2009 securely on...
0%
gamesradar.com
Updated:
2012-02-12 02:59:04
There’s more chance of Andy Murray cracking a smile and sorting out his big hair than there is of spotting what’s new about Virtua Tennis 2009 when you first start playing. For the past ten years the series has consistently played an excellent game of...
Good Refined and polished, Fun minigames, Finally, online play...
Bad Being barred from tournaments due to clothes, Overly familiar gameplay, Not many new features...
80%
impulsegamer.com
Updated:
2012-02-12 02:59:04
Jamie Kirk7.0“If it ain’t broke don’t fix it”. This mantra is often cited in regards to sequels of all kinds. Once a successful formula is found, why change the core mechanics? In movie sequels this often leads to recycled plots with bigger explosions...
70%
nowgamer.com
Updated:
2012-02-12 02:59:04
Only the most credible sports franchises can add the year after their title. Back in 2006 Pro Evolution Soccer 6 was criticised for a number of reasons, not least a hasty next-gen port to Xbox 360, and next thing you know, rather than number seven, we...
Bottom line The best in the series so far, but with no real gameplay improvements, the action may feel far too familiar to owners of Virtua Tennis 3 – if you’re one of them, only check this out if you can’t live without PSN. 8.0/10Print this pageUse...
80%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The Blade of Fate Nintendo DS
(show image)
ISNDS446 Bleach: The Blade of Fate 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 PlayStation 3
(show image)
55277006335 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Nintendo DS
(show image)
55277006663 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Wii
(show image)
55277006595 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 PlayStation Portable (PSP)
(show image)
55277006502 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Xbox 360
(show image)
55277006427 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Resonance of Fate Xbox 360
(show image)
5055277004973 Resonance of Fate 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Infinite Space Nintendo DS
(show image)
277005420 Infinite Space 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Empire: Total War Gold Edition PC
(show image)
277006267 Empire : Total War - Gold Edition 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Yakuza 3 PlayStation 3
(show image)
277005499 Yakuza 3 0.00
(excl. VAT)
0 (incl. VAT)