location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5130 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K927
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,08 cm (2") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Short summary description Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red:
This short summary of the Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5130 XpressMusic, 5,08 cm (2"), 320 x 240 pixels, Red

Long summary description Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red:
This is an auto-generated long summary of Nokia 5130 XpressMusic 5,08 cm (2") 1020 mAh Red based on the first three specs of the first five spec groups.

Nokia 5130 XpressMusic. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1020 mAh. Product colour: Red. Weight: 88 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 04:45:46
Uk has collected 31 expert reviews for Nokia 5130 XpressMusic 5.08 cm (2") 1020 mAh Red and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pz10.com
Updated:
2011-09-21 04:45:46
At a certain point everyone finds themselves in the situation where all they need is a no-nonsense phone that looks good and doesnt cost a fortune. The Nokia 5130 XpressMusic is exactly the kind - one of the sleekest, most affordable handsets by the F...
Bottom line The Nokia 5130 XpressMusic is small and cheap but has more character than you pay for. The remarkable audio quality and that extra bit of style should be more than enough for your money in any basic S40 package with a music slant.The previous Nokia com...
0%
goodgearguide.com.au
Updated:
2011-11-08 11:00:21
An entry-level mobile phone designed to be used in tandem with Nokias Comes With Music download service, the Nokia 5130 XpressMusic is a straightforward handset that includes a 3.5mm headphone jack and an FM radio. The lack of 3G connectivity will turn some potential users away, but if youre a music buff and arent interested in mobile Internet it is definitely worth a look. The Nokia 5130 XpressMusic mobile phone has a rather funky appearance. Our review unit featured a glossy black front, c...
Good 3.5mm headphone jack, funky design, FM radio, Comes With Music subscription included, loud speaker and excellent sound quality, included 1GB microSD card...
Bad No 3G, keypad is small and flat, OS is sluggish at times, can’t charge via micro-USB port...
Bottom line The Nokia 5130 XpressMusic’s lack of 3G connectivity will turn many users elsewhere, but if you plan to use your mobile phone as a music player and aren’t interested in the mobile Web, then it’s definitely worth a look...
65%
fhm.com.ph
Updated:
2016-12-29 21:58:03
The Nokia 5130 Xpress Music is every inch a music player as it is a mobile phone. For one, its music keys, just like the phone's number keys, are neatly laid out; no need to flip, switch, or transform anything here.It comes with a 1GB microSD card, which...
0%
goodgearguide.com.au
Updated:
2011-11-08 11:00:30
An entry-level mobile phone designed to be used in tandem with Nokias Comes With Music download service, the Nokia 5130 XpressMusic is a straightforward handset that includes a 3.5mm headphone jack and an FM radio. The lack of 3G connectivity will turn some potential users away, but if youre a music buff and arent interested in mobile Internet it is definitely worth a look. The Nokia 5130 XpressMusic mobile phone has a rather funky appearance. Our review unit featured a glossy black front, c...
Good 3.5mm headphone jack, funky design, FM radio, Comes With Music subscription included, loud speaker and excellent sound quality, included 1GB microSD card...
Bad No 3G, keypad is small and flat, OS is sluggish at times, can’t charge via micro-USB port...
Bottom line The Nokia 5130 XpressMusic’s lack of 3G connectivity will turn many users elsewhere, but if you plan to use your mobile phone as a music player and aren’t interested in the mobile Web, then it’s definitely worth a look...
65%