location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX56KIM modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX56KIM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852746 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com PEX56KIM modem 56 Kbit/s :
The long product name of StarTech.com PEX56KIM modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem
More>>>
StarTech.com PEX56KIM modem 56 Kbit/s:
The official description of StarTech.com PEX56KIM modem 56 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add dial-up Internet access and fax modem support to your computer through a PCI Express slot
The PEX56KIM PCI Express V.92 56K Data Fax Modem lets you add an internal modem for dial-up Internet access and fax support to your computer, through an available PCI Express x1 (or higher) slot.
With support for transfer rates up to 56 Kbps (data) and 14.4 Kbps (fax), and compatibility with the latest transmission standards (V.92, V.90, etc.), this versatile PCIe modem can be used as a backup Internet connection, or in rural areas where broadband connections are not available.
For flexible installation options, the card comes equipped with a standard profile bracket and includes a low-profile/half-height bracket suitable for installation in a small form factor PC.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Broad telecom compatibility with support for several common data/fax communication standards
- Fits almost any PC case, with included low and full profile brackets

Short summary description StarTech.com PEX56KIM modem 56 Kbit/s:
This short summary of the StarTech.com PEX56KIM modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX56KIM, 56 Kbit/s, PCI Express x1, Conexant - CX95610, V.44, Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), Windows Server 2008 R2, 2003(32/64), 0 - 40 °C

Long summary description StarTech.com PEX56KIM modem 56 Kbit/s:
This is an auto-generated long summary of StarTech.com PEX56KIM modem 56 Kbit/s based on the first three specs of the first five spec groups.

StarTech.com PEX56KIM. Modem speed: 56 Kbit/s, Interface: PCI Express x1, Chipset: Conexant - CX95610. Data compression: V.44. Compatible operating systems: Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), Windows Server 2008 R2, 2003(32/64). Dimensions (WxDxH): 19 x 60 x 67 mm, Weight: 37 g. Package weight: 100 g, Package depth: 142 mm, Package height: 30 mm

Modem
Modem speed
56 Kbit/s
Interface
PCI Express x1
Chipset
Conexant - CX95610
Ports & interfaces
Modem (RJ-11) ports
2
Features
Data compression
V.44
System requirements
Compatible operating systems
Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), Windows Server 2008 R2, 2003(32/64)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
19 x 60 x 67 mm
Weight
37 g
Packaging data
Package weight
100 g
Package depth
142 mm
Package height
30 mm
Package width
174 mm
Packaging content
Cables included
Phone (RJ-11)
Brand Image Product code Product Stock Price from
StarTech.com USB56KEMH modem 56 Kbit/s StarTech.com USB56KEMH modem 56 Kbit/s
(show image)
USB56KEMH External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB56KEM3 modem 56 Kbit/s StarTech.com USB56KEM3 modem 56 Kbit/s
(show image)
USB56KEM3 External V.92 56K USB Fax Modem – Dial up Data Modem 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)