Falk Outdoor Navigation 139489 mobile device charger GPS Black, Red AC Indoor

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4078
Info modified on:
03 Jul 2018, 02:12:30
Short summary description Falk Outdoor Navigation 139489 mobile device charger GPS Black, Red AC Indoor:

Falk Outdoor Navigation 139489, Indoor, AC, 5 V, 1 A, Black, Red

Long summary description Falk Outdoor Navigation 139489 mobile device charger GPS Black, Red AC Indoor:

Falk Outdoor Navigation 139489. Charger type: Indoor, Power source type: AC, Charger compatibility: GPS. Maximum output voltage: 5 V, AC adapter output current: 1 A. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.