location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6516A-GBIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X6516A-GBIC
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 04:03:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet :
The long product name of Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco Modules Catalyst 6500 16-port Gigabit Module fabric-enabled (Req. GBICs)
More>>>
Short summary description Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet:
This short summary of the Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6516A-GBIC, Gigabit Ethernet, 1000 Mbit/s, 0 - 40 °C, 10 - 90%, 356 x 406 x 30 mm

Long summary description Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet:
This is an auto-generated long summary of Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.

Cisco WS-X6516A-GBIC. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s. Dimensions (WxDxH): 356 x 406 x 30 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco WS-X6724-SFP network switch module
(show image)
WS-X6724-SFP WS-X6724-SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6748-SFP network switch module
(show image)
WS-X6748-SFP WS-X6748-SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6148-FE-SFP= network switch module
(show image)
WS-X6148-FE-SFP= WS-X6148-FE-SFP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6748-SFP= network switch module
(show image)
WS-X6748-SFP= WS-X6748-SFP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6724-SFP= network switch module
(show image)
WS-X6724-SFP= WS-X6724-SFP= 0.00
(excl. VAT)
0 (incl. VAT)