location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50B850Y1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50B850Y1
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1500 cd/m²
  • - VESA mounting
More>>>
Short summary description Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m²:
This short summary of the Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50B850Y1, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m²:
This is an auto-generated long summary of Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50B850Y1. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Contrast ratio (dynamic)
300000:1
Display number of colours
262144 colours
Display resolution *
1920 x 1080 pixels
Audio
RMS rated power *
30 W
Audio system
SRS TruSurround HD & Dolby Digital Plus
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
SCART ports quantity
1
HDMI ports quantity *
4
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0,3 W
Weight & dimensions
Width (with stand)
1238 mm
Depth (with stand)
277,2 mm
Height (with stand)
815,5 mm
Weight (with stand)
32,5 kg
Width (without stand)
1238 mm
Depth (without stand)
29,5 mm
Height (without stand)
751,9 mm
Weight (without stand)
26,1 kg
Package dimensions (WxDxH)
1545 x 868 x 260 mm
Packaging data
Package weight
40,5 kg
Other features
Power requirements
AC220 - 240V 50 / 60Hz
Number of AV connections
1
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 09:36:59
Uk has collected 8 expert reviews for Samsung PS50B850Y1 TV 127 cm (50") Full HD Black 1500 cd/m² and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
channelnews.com.au
Updated:
2013-12-11 09:36:55
It used to be fairly simple when you were going out to buy a TV. If you wanted thin, large screen TVs, you bought an LCD. Plasma always had better black levels and so could offer better image quality but things like refresh rates and how thick they wer...
Good Excellent image quality, Feature packed, Ultra thin, Attractive design, Great speakers...
Bad Slight Phosphor Lag but not a problem for most people...
90%
smarthouse.com.au
Updated:
2013-12-11 09:36:55
It used to be fairly simple when you were going out to buy a TV. If you wanted thin, large screen TVs, you bought an LCD. Plasma always had better black levels and so could offer better image quality but things like refresh rates and how thick they we...
90%
goodgearguide.com.au
Updated:
2013-12-11 09:36:58
The Samsung Series 8 (PS50B850) is a fantastic 50in plasma television. Along with the usual range of in-built multimedia features, plenty of inputs and great design, Samsung’s latest premium plasma television is up there with market leaders in terms of picture quality. Like the Series 7 (UA46B7100) LED television we looked at recently and loved, the Samsung Series 8 (PS50B850) plasma television has an ultra-thin body and a great looking stand. It has a black-and-silver design that is slightly m...
Good Great contrast, super-thin design, great motion handling, decent power consumption for a plasma...
Bad Expensive...
Bottom line Samsung’s Series 8 (PS50B850) plasma television is a brilliant product. Almost-peerless picture quality, a great design and a range of integrated features make it yet another new Samsung TV we heartily recommend. You do pay for the privilege, but th...
90%
digitalversus.com
Updated:
2011-10-04 03:03:09
Impressive is the first word that comes to mind when you first find yourself in front of the Samsung PS58B850s huge 58 screen. Measuring over four feet from corner to corner, it covers an area almost as big as some video projectors--but using a TV...
Good Excellent image quality, Hardly any ghosting, Very wide viewing angles, Two remote controls (one large, backlit remote and one mini remote), Multimedia functions and free USB WiFi dongle...
Bad Not recommended for PCs or consoles, Uses a lot of electricity, Not very bright with pale scenes, Shiny screen often shows reflections...
80%
Brand Image Product code Product Stock Price from
Samsung EcoGreen PS50C580 127 cm (50") Full HD Black Samsung EcoGreen PS50C580 127 cm (50") Full HD Black
(show image)
PS50C580G1KXXU PS50C580 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black
(show image)
PS50C580 PS50C580 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C550 TV 127 cm (50") Full HD Black Samsung EcoGreen PS50C550 TV 127 cm (50") Full HD Black
(show image)
PS50C550 PS50C550 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black
(show image)
PS50C450 PS50C450 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C450 127 cm (50") HD Black Samsung EcoGreen PS50C450 127 cm (50") HD Black
(show image)
PS50C450B1 PS50C450 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C550 127 cm (50") Full HD Black Samsung EcoGreen PS50C550 127 cm (50") Full HD Black
(show image)
PS50C550G1 PS50C550 0.00
(excl. VAT)
0 (incl. VAT)