location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SDOCKU33HW storage drive docking station Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SATA Hard Drive Docking Station SSD / HDD with integrated Fast Charge USB Hub and UASP For SATA 6 Gbps - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDOCKU33HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852685 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SDOCKU33HW storage drive docking station Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Gbit/s
  • - Material: Aluminium, Plastic
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III
  • - Storage drive sizes supported: 2.5,3.5"
  • - DC-in jack Plug and Play
  • - Silver, White
Warranty: 2 Year Warranty
Long product name StarTech.com SDOCKU33HW storage drive docking station Silver, White :
The long product name of StarTech.com SDOCKU33HW storage drive docking station Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 SATA Hard Drive Docking Station with Fast Charge USB Hub and UASP for SATA 6 Gbps - USB SATA HDD / SSD Dock - White
More>>>
StarTech.com SDOCKU33HW storage drive docking station Silver, White:
The official description of StarTech.com SDOCKU33HW storage drive docking station Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dock your 2.5” or 3.5” SATA SSDs/HDDs and add USB Fast Charge Capacity in a stylish white docking station

The SDOCKU33HW USB 3.0 Dock with Fast Charge USB hub lets you easily connect and swap 2.5in or 3.5in SATA III hard drives (HDD) and solid state drives (SSD) through an available USB port. The enclosure supports UASP and delivers optimal performance with a USB 3.0 connection, but is also backward compatible with USB 2.0/1.1 host connections.

The Hard Drive Dock features a built-in 3-port USB 3.0 Hub that enables you to connect up to 3 additional USB 3.0 devices to your computer through the same USB host connection. One of the ports on the hub also has Fast Charging capabilities, that charges iPad’s and other mobile devices as effectively as through a wall plug. This Fast Charge Port has been specially designed for compatibility with a wide range of tablets and smartphones.

With support for UASP, the dock performs up to 70% faster than conventional USB 3.0, when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives. Please see our UASP testing results below for further details.

With support for SATA I/II/III, large capacity drives (tested up to 4TB), and 2.5in or 3.5in hard drives this HDD/SSD docking station is compatible with virtually any SATA hard drive, and greatly increases the storage/backup capabilities of your computer. Plus, the dock features configurable power management, which reduces energy consumption and helps extend the life of your drives by avoiding unnecessary access..

Extend the value of this hard drive docking station further with the addition of our SAT2IDEADP" text="SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in. IDE hard drive into a SATA hard drive dock.

To ensure compatibility with your computer system, the SDOCKU33HW supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

With uniform white design and sleek silver trim, the SDOCKU33HW will look great with your Apple Mac , and is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Charge your iPad and other mobile device faster than standard USB 3.0, with Fast Charge Port specially designed for compatibility with a wide range of tablets and smartphones
- Save time, with file transfers up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Hassle-free access to drive data, with hot swappable top slot-loading dock design that supports both 2.5in and 3.5in HDD/SSDs

Short summary description StarTech.com SDOCKU33HW storage drive docking station Silver, White:
This short summary of the StarTech.com SDOCKU33HW storage drive docking station Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SDOCKU33HW, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", 4 TB, 5 Gbit/s, Silver, White

Long summary description StarTech.com SDOCKU33HW storage drive docking station Silver, White:
This is an auto-generated long summary of StarTech.com SDOCKU33HW storage drive docking station Silver, White based on the first three specs of the first five spec groups.

StarTech.com SDOCKU33HW. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Maximum data transfer rate: 5 Gbit/s, Product colour: Silver, White, Material: Aluminium, Plastic. AC input voltage: 110-240 V, Input current: 1 A, Output voltage: 12 V. Windows operating systems supported: Windows 7 Home Basic, Windows 8, Windows XP Home, Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks. Width: 72 mm, Depth: 130 mm, Height: 55 mm

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Maximum storage capacity
4 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
4
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Product colour
Silver, White
Material
Aluminium, Plastic
Hot-swap
Yes
Plug and Play
Yes
LED indicators
Activity, Power
UASP support
Yes
Certification
Microsoft WHQL, CE, FCC
Cooling
Built-in fan
No
Power
AC input voltage
110-240 V
Input current
1 A
Output voltage
12 V
Output current
3 A
Power plug type
Type M
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 8, Windows XP Home
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
72 mm
Depth
130 mm
Height
55 mm
Weight
350 g
Packaging data
Package width
90 mm
Package depth
140 mm
Package height
143 mm
Package weight
640 g
Packaging content
AC adapter included
Yes
Cables included
AC, USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Chipset
VIA812+ASM1053E
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)