location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1446B033
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI Colour
  • - A4 20 ppm
  • - USB port
Long product name Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600 x 2400, 20 ppm / 14 ppm, USB 2.0, IrDA, Direct Print, 2kg
More>>>
Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish High Resolution Printer for your Mobile Lifestyle

Today's mobile professional has more pressure than ever to be able to conduct business almost anywhere. The rugged, compact iP100 Mobile Printer delivers remarkable quality and print-anywhere portability. It affords users the ability to print beautiful borderless color photos from the car or even at the beach. Its patented print head technology and 5-color ink system let you create spectacular photos with 9600 x 2400 color dpi1 resolution (max.) How fast? A photo lab quality 4" x 6" borderless print takes only about 50 seconds2. It offers IrDA compatibility3 and an optional BU-30 Bluetooth interface4, so you can print wirelessly from a PC, PDA or camera phone. Or, connect a digital camera and print photos direct—no PC required! An optional Canon car adapter and rechargeable battery kit provide power on the go. Plus, the Auto Image Fix feature corrects images for the best possible exposure, color, brightness and contrast.

This printer has increased color resolution with faster printing speeds than previous models, while offering a number of accessories that make it easier to conduct business outside of the office. The lightweight Canon PIXMA iP100 Mobile Printer fits easily onto a desk with limited space or into a carry-on, making it the perfect laptop companion for business or personal travel.

Spectacular Resolution
- This versatile mobile printer delivers a resolution of up to 9600 x 2400 color dpi,1 for spectacular detail and clarity. The benefit is exceptional quality for your business documents from cover letters to full color presentations.

Fast Printing
- The PIXMA iP100 Mobile Printer proves its versatility by providing quality color and monochrome business documents, charts, and graphs, as well as stunning photo quality prints. With print speeds of up to 9 images per minute (ipm) for black and up to 5.9 ipm2 for color, this mobile printer can deliver client-ready projects faster than previous models. In addition, there will be two black inks, one a pigment-based black ink that delivers laser-like sharp text and another for printing rich photos. The overall size of the pigment black ink tank has been increased by 50%, reducing the risk of running out of ink during a last-minute project.

FINE Technology
- Canon Full-photolithography Inkjet Nozzle Engineering (FINE) uses a patented print head with 1,856 precision nozzles, ejecting ink droplets as small as 1 picoliter. Meaning? More nozzles + high accuracy + small droplets = amazing images.

Short summary description Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP100, Colour, 9600 x 2400 DPI, 2, A4, 20 ppm, White

Long summary description Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP100. Colour, Number of print cartridges: 2. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: White

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Input & output capacity
Total input capacity *
50 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Standard interfaces
IrDA, USB 2.0
Optional connectivity
Bluetooth
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Performance
Sound pressure level (printing)
38,5 dB
Design
Market positioning *
Home & office
Product colour *
White
Power
Power consumption (standby)
1,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP SP2 / Vista Mac OS X v.10.3.9 / v.10.4 / v.10.5
Minimum processor
Pentium II 300 MHz
Minimum RAM
128 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
322 mm
Depth
185 mm
Height
61,7 mm
Packaging data
Drivers included
Yes
Other features
Infrared data port
Yes
Print technology
Inkjet
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 12:42:07
Uk has collected 37 expert reviews for Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
photoreview.com.au
Updated:
2013-11-13 12:42:02
Designed for portability, Canons PIXMA iP100 printer promises to produce photo lab quality prints, although its specifications are more attuned to office printing. Its a four-colour printer with separate cartridges for black pigment ink and dye-bas...
80%
dpexpert.com.au
Updated:
2013-11-13 12:42:02
This little printer (32cm long by 18.5cm deep and 62cm thick and weighing 2kg) is designed to go anywhere with a laptop computer. It comes with a rechargeable battery. There are two small ink cartridges, one black and one four-colour. Paper up to A4 c...
Good The output from the printer is consistently good after some fiddling with the print parameters. Images printed tended to be a little darker than on screen. Print speed is good, faster than some standard photo printers. The black ink is pigment and the...
Bad The price is inexplicably high. In the US this machine sells for AUD $258. Why does it cost $200 more here? Neither GST nor market size will justify this difference. And American reviewers are critical of what they consider a high price in their shops!...
Bottom line The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesn’t hang around when printing it is possible to turn out printed pages from a prese...
0%
smh.com.au
Updated:
2013-11-13 12:42:04
The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesnt hang around when printing it is possible to turn out printed pages from a present...
Bottom line The combination of small size and light weight, together with the respectable print speed, make this printer an ideal companion for a business laptop. Because it doesnt hang around when printing it is possible to turn out printed pages from a present...
0%
techradar.com
Updated:
2013-11-13 12:42:04
The Canon Pixma iP100 is a portable photo printer that can also print text documents. It will print on paper from business card size to A4, and comes with a large battery for travelling.Its not cheap, but we think it offers excellent quality, and is a...
Good Compact, Excellent photos, Crisp text, Long battery life, Strong overall build quality, A portable document printer, too...
100%
expertreviews.co.uk
Updated:
2013-11-13 12:42:04
Canons range of Pixma inkjet printers have made a good name for themselves over the years. Most are desktop machines, but the iP100 is a portable printer, designed to be carried around with you. It weighs just 2kg - a bit more if you attach the lithiu...
80%
Zdnet.com.au
Updated:
2013-11-13 12:42:04
It isnt cheap compared to standard printers, but the Canon Pixma iP100 has the highest resolution available in the mobile printer market and prints at an impressive speed to boot. If you simply must have a printer with you at all times, the iP100 shou...
Good Highresolution ink nozzles produce excellent prints, Significant speed improvements over previous model, Retains familiar design...
Bad No WiFi or carrying case options, Lacks integrated media card reader, High price tag relative to those of desktop printers...
Bottom line It isnt cheap compared to standard printers, but the Canon Pixma iP100 has the highest resolution available in the mobile printer market and prints at an impressive speed to boot. If you simply must have a printer with you at all times, the iP100 sho...
80%
goodgearguide.com.au
Updated:
2013-11-13 12:42:04
We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive option for meeting your portable printing needs.
Good Good print quality, fast speeds, decent consumable costs...
Bad No media card slot, awkward battery pack, a little pricey The Final Word We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive o...
Bottom line We would have liked some better connection options and the battery’s bulk may be annoying for some, but the iP100 is an excellent travel companion. The iP100 is a competitive option for meeting your portable printing needs.
85%
computeractive.co.uk
Updated:
2013-11-13 12:42:04
Canon, in its Bubblejet days, used to do a decent line in portable printers. But in recent years they've been relatively rare.The Pixma iP100, however, combines text and photo printing with a battery, making it truly portable.It's easy to set up, with...
Good Truly portable; excellent prints from both text and photos...
Bad Relatively slow; very expensive...
Bottom line The high price prevents it scoring higher, but as far as portable photo printers go it doesn't get much better than this...
80%
theregister.co.uk
Updated:
2014-05-28 01:11:18
Product round-up Those of you with laptops will undoubtedly agree that even with all convenience of portable computing, there remain compromises aplenty. Yet add a gadget here and there and mobile working can be improved tremendously. Whether it's a to...
0%