location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Legend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89880-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588040613
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black :
The long product name of POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager Legend - Bluetooth 3.0, with Charge Case
More>>>
POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black:
The official description of POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simply intuitive. Smart Sensor technology reacts when you put the headset on, letting you quickly take a call without a click. If you're already wearing it, Voyager Legend announces who's calling and waits for you to say "answer" or "ignore". Simply tap the voice command button and ask to check battery level, connection status, and more. With technology this nimble, Voyager Legend is the first truly intelligent Bluetooth headset.

Short summary description POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This short summary of the POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Legend, Wireless, Office/Call center, Headset, Black

Long summary description POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager Legend. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP, PBAP, SSP
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Battery
Talk time
7 h
Standby time
264 h
Packaging content
Charger
Yes
Logistics data
Harmonized System (HS) code
85183000
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:56:41
Uk has collected 33 expert reviews for POLY Voyager Legend Headset Wireless Ear-hook Office/Call center Bluetooth Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
cravingtech.com
Updated:
2014-09-21 02:56:38
Plantronics Voyager Legend Review – The newest Bluetooth headset from Plantronics, the Voyager Legend, enhances the design that works in the older Voyager Pro HD model.The updated model takes what works and makes them better in Voyager Legend. Not to m...
0%
gadgetspeak.com
Updated:
2014-09-21 02:56:38
While it might appear that some people are talking to themselves, it could be that they are using a Bluetooth headset linked to their mobile phone...
64%
techradar.com
Updated:
2014-09-21 02:56:38
The last time we looked at a Plantronics Voyager headset it was the Plantronics Voyager Pro UC v2 , and though it was pricy we were seriously impressed with the quality. On the surface the Plantronics Voyager Legend - priced at £89.99/US$99.99 and TBC...
Good Great design, Comfortable to wear, Excellent sound quality, Magnetic power connector, Caller ID...
Bad Pricey, Large...
Bottom line It might be a bit on the large size, but the Plantronics Voyager Legend is a comfortable and feature-packed headset...
90%
techradar.com/au/
Updated:
2014-09-21 02:56:38
The last time we looked at a Plantronics Voyager headset it was the Plantronics Voyager Pro UC v2, and though it was pricy we were seriously impressed with the quality.On the surface the Plantronics Voyager Legend - priced at £89.99/US$99.99 and TBC in Au...
Good Great design, Comfortable to wear, Excellent sound quality, Magnetic power connector, Caller ID...
Bad Pricey, Large...
Bottom line It might be a bit on the large size, but the Plantronics Voyager Legend is a comfortable and feature-packed headset...
90%
techindustriya.com
Updated:
2016-12-04 08:17:20
Ear tips are the standard gel type attached to the Voyager Legend, while Plantronics has also bundled a larger and smaller sized tip along with two sets of foam earbud covers. Changing the tips is a breeze, simple press inward and twist left or right to l...
90%
HEXUS.net
Updated:
2016-12-04 08:17:20
Plantronics has been producing high-quality headsets for about as long as we can remember, but the name of the latest - Legend - suggests that this is the best yet. Described simply as 'the world's smartest headset,' this £60 solution is geared toward pro...
0%
Brand Image Product code Product Stock Price from
POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
87670-02 Voyager Legend UC 0.00
(excl. VAT)
0 (incl. VAT)
POLY Voyager Legend Headset Wireless Ear-hook, In-ear Office/Call center Bluetooth Black POLY Voyager Legend Headset Wireless Ear-hook, In-ear Office/Call center Bluetooth Black
(show image)
87300-05 Voyager Legend 0.00
(excl. VAT)
0 (incl. VAT)
POLY MX200-SM2 Headset Wired Calls/Music POLY MX200-SM2 Headset Wired Calls/Music
(show image)
37707-01 MX200-SM2 0.00
(excl. VAT)
0 (incl. VAT)
POLY MX200 Headset Wired Calls/Music POLY MX200 Headset Wired Calls/Music
(show image)
37700-01 MX200 0.00
(excl. VAT)
0 (incl. VAT)
POLY 64397-01 headphones/headset Wireless Office/Call center POLY 64397-01 headphones/headset Wireless Office/Call center
(show image)
64397-01 64397-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY Duoset Headset Wireless Office/Call center POLY Duoset Headset Wireless Office/Call center
(show image)
34355-12 Duoset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)