location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus RX600 Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C543011CU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:01:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Stylus RX600 Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 5760 x 1440 DPI
  • - Direct printing
  • - USB port
  • - 10 kg
Long product name Epson Stylus RX600 Inkjet 5760 x 1440 DPI :
The long product name of Epson Stylus RX600 Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 5760 x 1440 DPI; Scan: 2400 DPI x 4800 DPI; USB
More>>>
Epson Stylus RX600 Inkjet 5760 x 1440 DPI:
The official description of Epson Stylus RX600 Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Photo RX600 is the premium all-in-one home photo centre. With outstanding print, scan and copy resolutions and extensive standalone features, the Epson Stylus Photo RX600 provides you with a complete home photo production solution - without the need for a computer. Produce vibrant, long-lasting photos directly from digital cameras and memory cards, restore faded film and prints or archive photo albums directly to CD-R and Zip® drives. It's all made possible with this single, high performance, space saving and cost effective device.

- Print superb photos at up to 5760 optimised dpi (On suitable media) - even in standalone mode
- 2400dpi Matrix CCDTM high resolution scanner with built-in transparency unit
- Extensive standalone printing, scanning and copying - no computer required
- Built-in 2.5" colour LCD for easy operation and image previewing
- 6 separate ink cartridges - for more economical printing
- Print directly from digital cameras and memory cards

Short summary description Epson Stylus RX600 Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus RX600 Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus RX600, Inkjet, 5760 x 1440 DPI, Direct printing, Grey, White

Long summary description Epson Stylus RX600 Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus RX600 Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus RX600. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Optical scanning resolution: 2400 x 4800 DPI. Direct printing. Product colour: Grey, White

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Scanning
Optical scanning resolution *
2400 x 4800 DPI
Fax
Faxing *
No
Features
Number of print cartridges *
6
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,35 cm (2.5")
Weight & dimensions
Width
456 mm
Depth
439 mm
Height
256 mm
Weight
10 kg
Country Distributor
United Kingdom 1 distributor(s)