location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4100 Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C538001DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson AcuLaser C4100 Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name Epson AcuLaser C4100 Colour A4 :
The long product name of Epson AcuLaser C4100 Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, LAN, USB 2.0 Type B, Parallel, 100000 pages per month
More>>>
Epson AcuLaser C4100 Colour A4:
The official description of Epson AcuLaser C4100 Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser C4000 and Epson AcuLaser C4100provide businesses with high performance colour and monochrome printing solutions. They add crucial colour to your business, while producing high quality monochrome output at lower costs than many monochrome-only printers - and they are just as easy to operate. So now there´s no reason to buy two printers because perfect monochrome and colour solutions are available in one.

- Single printer solutions for both colour and monochrome business printing
- Superb print quality at high speeds of 16 or 24 ppm
- Flexible, reliable and cost effective
- Easy to integrate and maintain
- Choice of printer configurations to cater for your requirements
- Printing in colour as easy as printing in monochrome

Short summary description Epson AcuLaser C4100 Colour A4:
This short summary of the Epson AcuLaser C4100 Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4100, Laser, Colour, A4, 24 ppm, Duplex printing, Grey, White

Long summary description Epson AcuLaser C4100 Colour A4:
This is an auto-generated long summary of Epson AcuLaser C4100 Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C4100. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time (from sleep mode)
30 s
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
PCL 5e, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
10, C5, C6, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor family
RISC
Processor model
PowerPC 750CX
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Design
Product colour *
Grey, White
Power
Power consumption (printing) *
600 W
Power consumption (max)
900 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
439 mm
Depth
638 mm
Height
445 mm
Weight
34 kg
Country Distributor
United Kingdom 1 distributor(s)