location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15K0002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 15K0002 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
Long product name Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm :
The long product name of Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, Draft mono: 19 ppm, Draft colour: 15 ppm, Black: 2400 x 1200 dpi, Colour: 4800 x 1200 dpi, Draft mono: 16 cpm, Draft colour: 12 cpm, 500 x 439 x 296 mm, 48 dB
More>>>
Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm:
The official description of Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With fast, high quality print, multi-page stand alone scan, copy and fax facilities, the X6170 is the ultimate office solution.

Short summary description Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm:
This short summary of the Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X6170, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm:
This is an auto-generated long summary of Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm based on the first three specs of the first five spec groups.

Lexmark X6170. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print resolution black
2400 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Fax
Faxing *
Colour faxing
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Wireless LAN
Performance
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
45 dB
Sound pressure level (scanning)
44 dB
Design
Product colour *
Grey
Market positioning *
Home & office
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
500 mm
Depth
439 mm
Height
296 mm
Packaging data
Package width
599 mm
Package depth
564 mm
Package height
498 mm
Package weight
11,3 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:49
Uk has collected 4 expert reviews for Lexmark X6170 Thermal inkjet A4 4800 x 1200 DPI 19 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Country Distributor
United Kingdom 1 distributor(s)