location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 45N1001 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45N1001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45N1001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045814426 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 45N1001 laptop spare part Battery :
The long product name of Lenovo 45N1001 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Battery 70+ (6 cell)
More>>>
Short summary description Lenovo 45N1001 laptop spare part Battery:
This short summary of the Lenovo 45N1001 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 45N1001, Battery

Long summary description Lenovo 45N1001 laptop spare part Battery:
This is an auto-generated long summary of Lenovo 45N1001 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo 45N1001. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
10,8 V
Number of battery cells
6
Battery capacity
57 Wh
Weight & dimensions
Width
206,9 mm
Depth
55,7 mm
Weight & dimensions
Height
20,1 mm
Weight
340 g
Other features
Compatible products
ThinkPad L410 ThinkPad L412 ThinkPad L420 ThinkPad L421 ThinkPad L430 ThinkPad L510 ThinkPad L512 ThinkPad L520 ThinkPad L530 ThinkPad T410/T410i ThinkPad T420/T420i ThinkPad T430/T430i ThinkPad T510/T510i ThinkPad T520/T520i ThinkPad T530/T530i ThinkPad W510 ThinkPad W520 ThinkPad W530
Logistics data
Harmonized System (HS) code
84732990
Brand Image Product code Product Stock Price from
Nilox

Nilox NLXLOL430LH laptop spare part Battery
(show image)
NLXLOL430LH NLXLOL430LH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)