location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14V1045
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 11 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 10,3 kg
More>>>
Short summary description Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi:
This short summary of the Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X9575, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X9575. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
7500 pages per month
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Folio, hagaki card, index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki Card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
41 dB
Sound pressure level (scanning)
41 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10,3 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
465 x 384 x 269 mm
Wireless technology
802.11g/b
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Microsoft Windows 2000 5.00.2195, Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC), Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
558 x 373 x 471 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:47:56
Uk has collected 19 expert reviews for Lexmark X9575 Inkjet A4 1200 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2011-08-14 19:47:55
By some distance the most expensive printer of the group, the Lexmark X9575 nevertheless goes some way towards justifying the outlay. It's a large device with an automatic document feeder on top and a flat paper tray at its base, and, like the X4875, c...
Bottom line Quality, speed and a huge array of features go some way to justifying the price...
67%
expertreviews.co.uk
Updated:
2011-08-14 19:47:55
The X9575 is at the top of Lexmarks new Professional range of business inkjet MFPs. Its wide range of features include a fax, wired and wireless networking, an ADF, a duplexer and a memory card reader. Its five-year warranty will appeal to small-bu...
80%
macworld.co.uk
Updated:
2011-08-14 19:47:55
The Lexmark X9575 Professional is a colour inkjet multifunction printer packed with business-centric features - including integrated Wi-Fi. However, while the Lexmark X9575 Professional outshines other models in the same price range (including the near...
Good Built in WiFi, great printing quality...
Bad Expensive to buy replacement inks Min specs: Thermal Inkjet printer, copier, scanner, fax; Print Resolution, Black: Up to 1200 x 1200 dpi; Print Resolution, colour: up to 4800x2400dpi; Ethernet 10/100BaseTX (RJ-45); USB 2.0 Specification Hi-Speed Certifie...
Bottom line Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional...
60%
pcadvisor.co.uk
Updated:
2011-08-14 19:47:55
The Lexmark X9575 Professional is a colour inkjet multifunction printer packed with business-centric features - including integrated Wi-Fi. However, while the Lexmark X9575 Professional outshines other models in the same price range (including the n...
Bottom line Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional. Melissa Riofrio Lowest online price: ££105.80...
60%
pcauthority.com.au
Updated:
2011-11-05 10:18:26
By some distance the most expensive printer of the group, the Lexmark X9575 nevertheless goes some way towards justifying the outlay. It’s a large device with an automatic document feeder on top and a flat paper tray at its base, and, like the X4875, c...
Bottom line Quality, speed and a huge array of features go some way to justifying the price...
67%
goodgearguide.com.au
Updated:
2011-11-05 10:18:27
Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional.
Good Wi-Fi, text printing speed...
Bad Expensive inks, some input tray issues The Final Word Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional.
Bottom line Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional.
60%
Brand Image Product code Product Stock Price from
Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
(show image)
12V0321 X7675 0.00
(excl. VAT)
0 (incl. VAT)