location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17153173
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Grey 265 W
  • - Intel® Core™ i3 i3-3245 3,4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey :
The long product name of DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OptiPlex 3010 Mini Tower - Intel Core i3-3245 (3M Cache, 3.40 GHz), 4GB 1600MHz DDR3 SDRAM, 500GB 7200rpm SATA II HDD, DVD+/-RW, Intel HD Graphics 4000, Windows 7 Professional 64-bit
More>>>
DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey:
The official description of DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart productivity

Operating system
Available with Windows 8 Pro

Work efficiently with the OptiPlex™ 3010 desktop, featuring essential performance, flexibility and connectivity to help your organization succeed.

Achieve high performance
Harness up to Intel® Core™ i5 processor options including Intel® Turbo Boost Technology 2.0, ample storage, Intel® HD graphics and high-bandwidth memory of the OptiPlex 3010.

Experience workplace convenience and versatility
Work comfortably with a system that enables you to customize your workspace with intuitive design, multiple display options and flexible configurations for your peripherals.

Easy collaboration promotes success
Collaborate and share data through VoIP and Microsoft® Unified Communication certifications.

Business-class control
Effective management of your office environment is within reach. The OptiPlex™ 3010 enables IT administrators to take total control over system management and security protocols, and offers the stability needed to effectively plan for the future.

Efficiently manage your desktop fleet.
Achieve unprecedented IT control in your workplace. In-band management, image sharing between desktops and Dell’s System Center Configuration Manager help increase IT efficiency.

Ensure data security across your organization.
Help protect your critical data and meet compliance standards with Dell Data Protection | Encryption and other security features.

Enjoy the peace of mind provided by business-class stability and support.
As your business grows, hardware stability and support are the key to budget management and forecasting long-term needs. Help IT focus on the most important projects with Dell ProSupport™ and Dell Deployment Services.

Inspired design.
Built to last and designed to fit your workspace, Dell OptiPlex™ desktops offer durability and style.

Built to last.
Your business requires a desktop that can handle the tough jobs. Ensure long-term reliability with durable, serviceable Dell OptiPlex desktops.

The right fit for your desk.
Dell OptiPlex systems are designed to integrate seamlessly into any office environment, on virtually any size desk, and with a consistent look across all models.

Designed to help preserve the environment.
Help minimize energy consumption and encourage conservation with the ENERGY STAR® 5.2 compliant OptiPlex desktops, featuring highly efficient power supply options and environmentally conscious design features.

Short summary description DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey:
This short summary of the DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3010, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey:
This is an auto-generated long summary of DELL OptiPlex 3010 Intel® Core™ i3 i3-3245 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black, Grey based on the first three specs of the first five spec groups.

DELL OptiPlex 3010. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3245. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3245
Processor cores
2
Processor threads
4
Processor frequency *
3,4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Desktop Series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65,3 °C
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
L1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Product colour *
Black, Grey
Performance
Motherboard chipset
Intel® H61 Express
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR0YL
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
74746
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
265 W
Certificates
Compliance certificates
RoHS
Certification
CECP, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
417 mm
Height *
360 mm
Weight *
8,87 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1