location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC060 video signal converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004186 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC060 video signal converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality – HDTV resolutions of 480i, 480p, 720i, 720p, 1080i, 1080p (1920 x 1080); VGA, SVGA, XGA, SXGA, UXGA and WUXGA (1920 x 1200)
  • - EDID Wizard – allows a user an easy way to manage EDID settings
  • - EDID mode selection – Default, Learning , Programming
  • - Automatically manages EDID communication between connected devices
  • - Signaling rates up to 2.25 Gbits in support of 1080p display
  • - LED indication of video source devices
  • - Supports wide screen
  • - Supports hot-plugging
  • - Non-Powered *
  • - * If the video source is not receiving enough power an external power cord should be connected.
Long product name ATEN VC060 video signal converter 1920 x 1200 pixels :
The long product name of ATEN VC060 video signal converter 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI EDID Emulator with Programmer
More>>>
ATEN VC060 video signal converter 1920 x 1200 pixels:
The official description of ATEN VC060 video signal converter 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VC060 is a DVI EDID Emulator, which is designed to emulate and store the EDID of a video display, providing constant and reliable EDID data for the a DVI source device to efficiently optimize video resolution.

The ATEN DVI EDID Emulator is a convenient tool that ensures smooth viewing experience for any video installation. The EDID Emulator provides three flexible methods for selecting and switching between EDID Modes: Default Mode, Programming Mode, and Learning Mode. It comes with an easy-to-use EDID Wizard that allows users to quickly view, store and manage EDID settings.

Short summary description ATEN VC060 video signal converter 1920 x 1200 pixels:
This short summary of the ATEN VC060 video signal converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC060, Black, RoHS, 1920 x 1200 pixels, 1080p, DVI-I, DVI-I

Long summary description ATEN VC060 video signal converter 1920 x 1200 pixels:
This is an auto-generated long summary of ATEN VC060 video signal converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

ATEN VC060. Product colour: Black, Compatible products: RoHS. Maximum video resolution: 1920 x 1200 pixels, Supported video modes: 1080p. Host interface: DVI-I, Output interface: DVI-I. Input voltage: 5 V. Width: 78,6 mm, Depth: 79 mm, Height: 24,5 mm

Features
Product colour
Black
Compatible products
RoHS
Video
Maximum video resolution *
1920 x 1200 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
DVI-I
Output interface *
DVI-I
Power
External power adapter
Yes
Input voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
78,6 mm
Depth
79 mm
Height
24,5 mm
Weight
150 g
Packaging data
Cables included
RS-232, USB
Manual
Yes
Country Distributor
United Kingdom 5 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)