location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC Marshmallow Headphones Wired In-ear Calls/Music Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marshmallow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFR37V show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC Marshmallow Headphones Wired In-ear Calls/Music Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple Calls/Music In-ear Headphones
  • - Wired
  • - Intraaural 8 - 20000 Hz 16 Ω 98 dB
  • - Microphone type: In-line
Long product name JVC Marshmallow Headphones Wired In-ear Calls/Music Purple :
The long product name of JVC Marshmallow Headphones Wired In-ear Calls/Music Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11mm Drivers, 8-20000Hz, 16ohms, 98dB/1mW, 200mW, 1-Button Remote Control & Mic, 3.5g, Purple
More>>>
Short summary description JVC Marshmallow Headphones Wired In-ear Calls/Music Purple:
This short summary of the JVC Marshmallow Headphones Wired In-ear Calls/Music Purple data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Marshmallow, Wired, 8 - 20000 Hz, Calls/Music, 3,5 g, Headphones, Purple

Long summary description JVC Marshmallow Headphones Wired In-ear Calls/Music Purple:
This is an auto-generated long summary of JVC Marshmallow Headphones Wired In-ear Calls/Music Purple based on the first three specs of the first five spec groups.

JVC Marshmallow. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 8 - 20000 Hz. Cable length: 1,2 m. Weight: 3,5 g. Product colour: Purple

Source Testseek summary Average rating
Reviews
Updated:
2018-02-14 02:57:45
Uk has collected 1 expert review for JVC Marshmallow Headphones Wired In-ear Calls/Music Purple and the rating is 30 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
30%