location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec H5 Analog, DVB-T, DVB-C USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10630
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:23:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec H5 Analog, DVB-T, DVB-C USB :
The long product name of Terratec H5 Analog, DVB-T, DVB-C USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H5
More>>>
Short summary description Terratec H5 Analog, DVB-T, DVB-C USB:
This short summary of the Terratec H5 Analog, DVB-T, DVB-C USB data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec H5, Analog, DVB-T, DVB-C, USB, Black, 30 g, 512 MB, Intel, AMD 2.0 GHz

Long summary description Terratec H5 Analog, DVB-T, DVB-C USB:
This is an auto-generated long summary of Terratec H5 Analog, DVB-T, DVB-C USB based on the first three specs of the first five spec groups.

Terratec H5. TV tuner type: Analog, DVB-T, DVB-C. Interface type: USB. Product colour: Black. Weight: 30 g. Minimum RAM: 512 MB, Minimum processor: Intel, AMD 2.0 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:19:02
Uk has collected 2 expert reviews for Terratec H5 Analog, DVB-T, DVB-C USB and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Terratec

Terratec T5 Analog, DVB-T USB
(show image)
10629 T5 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec Cinergy Hybrid Stick Analog, DVB-T USB
(show image)
10625 Cinergy Hybrid Stick 0.00
(excl. VAT)
0 (incl. VAT)