location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG892A large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG892A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG892A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420527343 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Oct 2012
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP CG892A large format media :
The long product name of HP CG892A large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG892A, 2-pack Recycled Bond Paper 80 gsm, 420 mm x 45.7 m (16.54 in x 150 ft)
More>>>
HP CG892A large format media:
The official description of HP CG892A large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it's from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Short summary description HP CG892A large format media:
This short summary of the HP CG892A large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG892A, 85,6 cm (33.7"), 100 µm, 80 g/m²

Long summary description HP CG892A large format media:
This is an auto-generated long summary of HP CG892A large format media based on the first three specs of the first five spec groups.

HP CG892A. Size (imperial): 85,6 cm (33.7"), Printing media thickness: 100 µm, Print media weight: 80 g/m²

Features
Size (imperial)
85,6 cm (33.7")
Core diameter
5,08 cm
Printing media thickness
100 µm
Print media weight
80 g/m²
Printing material shelf life
1 year(s)
Weight
3,6 kg
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
20 - 60 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
855 x 110 x 110 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 1030 mm
Pallet dimensions (W x D x H) (imperial)
1193,8 x 990,6 x 1041,4 mm (47 x 39 x 41")
Packaging data
Package dimensions (WxDxH)
855 x 110 x 110 mm
Package dimensions (W x D x H)
856 x 109,2 x 109,2 mm (33.7 x 4.3 x 4.3")
Package weight
3,6 kg
Logistics data
Pallet weight
303 kg
Other features
Printing material brightness
83
Quantity per pallet
160 pc(s)
Printing material dry time
1 min.
Printing material opacity
94%
Printing material waterfastness
No
Printing material whiteness
95
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No