location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz Wireless Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB896AT#BAF
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
Long product name HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY :
The long product name of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz Wireless Keyboard & Mouse
More>>>
HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY:
The official description of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2.4 GHz Wireless Keyboard and Mouse combines a cordless keyboard, cordless laser mouse, and USB wireless receiver in a single package.

Short summary description HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY:
This short summary of the HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.4GHz Wireless Keyboard and Mouse, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

HP 2.4GHz Wireless Keyboard and Mouse. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Country of origin
China
Power
Battery technology
Alkaline
Battery type
AA Alkaline batteries
Number of batteries supported
4
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Scroll
Yes
System requirements
Minimum system requirements
Windows Vista or Windows XP; Available USB port for the receiver; CD-ROM Drive
Weight & dimensions
Keyboard dimensions (WxDxH)
1,47 x 18,06 x 6,43 mm
Packaging data
Bundled software
Shows Numlock, Cap Lock, and Scroll Lock status of the keyboard; Shows Battery status of the Mouse and Keyboard
Other features
Compatible operating systems
Genuine Windows Vista Business; Genuine Windows Vista Enterprise; Genuine Windows Vista Home Basic; Genuine Windows Vista Home Premium; Genuine Windows XP
Weight (imperial)
Keyboard - 890.0 g; Mouse - 80.0 g; Receiver - 7.6 g
I/O ports
Available USB port for the receiver
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:56:51
Uk has collected 2 expert reviews for HP 2.4GHz Wireless and Mouse keyboard Mouse included RF Wireless QWERTY and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2013-11-13 16:56:51
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%
expertreviews.co.uk
Updated:
2013-11-13 16:56:51
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%