location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco POWER CORD 250 VAC 13A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER CORD 250 VAC 13A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-1900W-UK=
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2020 03:59:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco POWER CORD 250 VAC 13A :
The long product name of Cisco POWER CORD 250 VAC 13A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAB-1900W-UK= : Power Cord, 250 VAC 13A BS89/13 Plug, UK
More>>>
Short summary description Cisco POWER CORD 250 VAC 13A:
This short summary of the Cisco POWER CORD 250 VAC 13A data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco POWER CORD 250 VAC 13A

Long summary description Cisco POWER CORD 250 VAC 13A:
This is an auto-generated long summary of Cisco POWER CORD 250 VAC 13A based on the first three specs of the first five spec groups.

Cisco POWER CORD 250 VAC 13A

Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-1900W-EU= power cable Black CEE7/7 C19 coupler
(show image)
CAB-1900W-EU= CAB-1900W-EU= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-1900W-INT= power cable Black 2,5 m IEC 309 C19 coupler
(show image)
CAB-1900W-INT= CAB-1900W-INT= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)