location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2565B021
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi :
The long product name of Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SELPHY CP760, 300x300dpi, USB, 2.5" TFT LCD, 900g
More>>>
Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi:
The official description of Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, easy photo printing.


Compact and affordable

The affordable SELPHY CP760 puts great-quality photo printing within everyone’s reach. Its compact design allows for easy, tabletop operation.

Easy to use
Designed for all the family, the SELPHY CP760 has a straightforward operation that lets everyone from kids to grandparents join in the fun.

Prints on the spot
You don’t even need a computer to start printing. Slot a memory card into the printer, select a picture, and you’re ready to go. Alternatively, print directly from any PictBridge or Canon Direct Print compatible device, including cameras and camcorders.

Large LCD screen
A bright, angled 2.5” LCD screen and improved user interface – now with support for 7 languages - provides a user-friendly way to select, preview and print images from memory card, or change print settings in seconds.

Better people shots, automatically
When printing from memory card, a special Image Optimize feature automatically detects faces in photographs – then corrects their brightness for superb, natural-looking results. Backgrounds are optimised separately to deliver the best possible prints. Also included is a Red Eye Correction feature, which lets you remove red-eye quickly and easily without the need for a computer.

Instantly dry coating
A special coating ensures that prints are dry to the touch from the instant they finish printing – and immediately protected from splashes, spills and sticky fingers.

100 year prints
Canon technology produces bright, vibrant prints that – if stored in an album – will retain their quality for up to 100 years.

Ultra fast
Get lab-quality prints without the wait. The SELPHY CP760 produces stunning photos in as little as 52 seconds.

Optional wireless printing
Using the optional Bluetooth adaptor, you can print pictures directly from compatible mobile phones.

Range of print sizes
Print your photos in a range of different sizes*, including credit card and wide, or turn them into fun stickers that children will love.

Short summary description Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi:
This short summary of the Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP760, Colour, 600 x 600 DPI, TFT

Long summary description Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY CP760. Colour. Maximum resolution: 600 x 600 DPI. Display: TFT. Wi-Fi

Features
Colour *
Yes
Printing
Maximum resolution *
600 x 600 DPI
Paper handling
Standard media sizes
148 x 100mm 100 x 200mm 119 x 89mm 86 x 54mm 86 x 54mm 22.0 x 17.3mm
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
CF, Microdrive, microSDHC, miniSD, MMC, MMCmicro, MS DUO, MS PRO, MS PRO Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Display
TFT
Display diagonal
6,35 cm (2.5")
Power
Power consumption (printing) *
60 W
Power
Power consumption (standby)
4 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000 SP4 / XP (SP2) / Vista Mac OS X v10.3 - v10.4
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 40%
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
180 mm
Depth
126,7 mm
Height
73,1 mm
Weight
900 g
Other features
Greyscale levels
256
Print technology
Dye-sublimation
Interface
USB, WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:09:40
Uk has collected 15 expert reviews for Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 06:09:40
Dedicated photo printers, designed to produce 6 x 4in photos from a PictBridge camera, memory card or via USB from your Mac, are thick on the ground, but nearly all of them are inkjet-based. While theres nothing wrong with an inkjet print, it can be s...
80%
pocket-lint.com
Updated:
2011-08-17 06:09:40
Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
Good PictBridge, connection options, print quality with some exceptions, simplicity...
Bad Screen quality poor, only get five prints in box, colour bleed, prints a little dark...
Bottom line Some quality issues, but otherwise this is a competent little photo printer that is simple to use with plenty of connection options...
70%
Brand Image Product code Product Stock Price from
Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
3742B009 iP4700 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
2909B008 Pixma iP4600 0.00
(excl. VAT)
0 (incl. VAT)