location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario SG3313LA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ276AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® E2180 2 GHz
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 950
  • - Windows Vista Home Basic
More>>>
Short summary description HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC:
This short summary of the HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario SG3313LA, 2 GHz, Intel® Pentium®, 1 GB, 250 GB, DVD Super Multi, Windows Vista Home Basic

Long summary description HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC:
This is an auto-generated long summary of HP Compaq Presario SG3313LA Intel® Pentium® E2180 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Desktop PC based on the first three specs of the first five spec groups.

HP Compaq Presario SG3313LA. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E2180
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E2000 Series for Desktop
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73,3 °C
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 950
Network
Modem speed
56 Kbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Modem (RJ-11) ports
1
Expansion slots
PCI Express x1 slots
1
PCI slots
1
Design
Chassis type *
Desktop
Country of origin
China
Performance
Audio system
ALC 888
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA8Y
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
31733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Packaging content
Display included *
No