location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 828A 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
828A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF365A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111323989 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 666249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:05:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 828A 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce standout business documents and marketing materials using Original HP toner cartridges with HP ColorSphere technology. Get consistent, print shop–quality results on a wide range of laser papers designed for professional office printing.
  • - Help keep printing costs low while maintaining productivity. HP Color LaserJet toner cartridges deliver consistent, uninterrupted printing. Avoid wasted supplies and expensive delays with cartridges that are designed for exceptional reliability.
  • - Track cartridge use with HP Web Jetadmin.[1] Automatic seal removal makes installation quick and easy.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 828A 1 pc(s) :
The long product name of HP 828A 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

828A Magenta LaserJet Image Drum
More>>>
HP 828A 1 pc(s):
The official description of HP 828A 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for small and medium-size businesses, and enterprise workgroups with managed printing environments.
HP 828 LaserJet Printing Supplies keep business productivity high. Produce standout business documents with glossy, photo-quality colour with HP ColorSphere technology. Avoid wasted time and supplies with reliable Original HP toner cartridges.

Short summary description HP 828A 1 pc(s):
This short summary of the HP 828A 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 828A, HP LaserJet Enterprise Flow M830, M880 HP LaserJet Enterprise M855 HP LaserJet Flow M880 HP..., 1 pc(s), 30000 pages, Laser printing, Magenta, Japan

Long summary description HP 828A 1 pc(s):
This is an auto-generated long summary of HP 828A 1 pc(s) based on the first three specs of the first five spec groups.

HP 828A. Compatibility: HP LaserJet Enterprise Flow M830, M880 HP LaserJet Enterprise M855 HP LaserJet Flow M880 HP..., Quantity per pack: 1 pc(s), Page yield: 30000 pages. Width: 603 mm, Depth: 168 mm, Height: 327 mm. Package width: 603 mm, Package depth: 168 mm, Package height: 327 mm. Page yield (colour): 30000 pages. EUR-pallet weight: 114,1 g, Pallet weight: 137,5 g, Number of cartons per pallet: 30 pc(s)

Features
Print technology
Laser printing
Printing colours
Magenta
Compatibility *
HP LaserJet Enterprise Flow M830, M880 HP LaserJet Enterprise M855 HP LaserJet Flow M880 HP LaserJet M775
Quantity per pack *
1 pc(s)
Page yield *
30000 pages
Country of origin
Japan
Weight & dimensions
Width
603 mm
Depth
168 mm
Height
327 mm
Weight
2,85 kg
Packaging data
Package width
603 mm
Package depth
168 mm
Package height
327 mm
Package weight
3,9 kg
Other features
Page yield (colour)
30000 pages
Technical details
Box contents
Image drum; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1160 x 960 x 1125 mm
Pallet dimensions (W x D x H) (imperial)
1160,8 x 960,1 x 1125,2 mm (45.7 x 37.8 x 44.3")
Pallet size (EU)
1140 x 780 x 1130 mm
Pallet weight (imperial)
137,2 kg (302.4 lbs)
EUR-pallet weight
114,1 g
Harmonized System (HS) code
84439990
Pallet weight
137,5 g
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
30 pc(s)
Quantity per EUR-pallet
24 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 828A 1 pc(s):
Disclaimer

[1]HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[2]Programme availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.