location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson S041054 A6 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Ink Jet Paper, DIN A6, 144g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041054
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2022 14:13:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson S041054 A6 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A6
  • - 144 g/m²
  • - 50 sheets
  • - White
Long product name Epson S041054 A6 White :
The long product name of Epson S041054 A6 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIN A6 Photo Quality Index Card 50sh f Stylus
More>>>
Epson S041054 A6 White:
The official description of Epson S041054 A6 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life .
-PhotoReal quality color printing, up to 1440dpi. The paper is perfect for high quality color business graphics, flyers, posters and draft proofing.
Pure white matte 144g/m

Short summary description Epson S041054 A6 White:
This short summary of the Epson S041054 A6 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson S041054, 144 g/m², A6, White, 50 sheets, 105 mm, 148 mm

Long summary description Epson S041054 A6 White:
This is an auto-generated long summary of Epson S041054 A6 White based on the first three specs of the first five spec groups.

Epson S041054. Media weight: 144 g/m², Paper size: A6, Product colour: White. Width: 105 mm, Height: 148 mm, Weight: 150 g. Quantity per pack: 1 pc(s), Package width: 110 mm, Package depth: 150 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 92 cm. Dimensions (WxDxH): 149 x 101 x 7 mm, Media sheets per package: 50 sheets, Country of origin: Japan

Features
Paper size
A6
Product colour
White
Media weight *
144 g/m²
Sheets per pack
50 sheets
Weight & dimensions
Width
105 mm
Height
148 mm
Weight
150 g
Packaging data
Quantity per pack
1 pc(s)
Package width
110 mm
Package depth
150 mm
Package height
10 mm
Package weight
150 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
92 cm
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
92 cm
Quantity per pallet
3800 pc(s)
Quantity per pallet (UK)
4200 pc(s)
Quantity per pallet layer
100 pc(s)
Quantity per pallet layer (UK)
140 pc(s)
Master (outer) case width
457 mm
Master (outer) case length
316 mm
Master (outer) case height
115 mm
Master (outer) case weight
10,1 g
Quantity per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Dimensions (WxDxH)
149 x 101 x 7 mm
Media sheets per package
50 sheets
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Photo Paper Glossy A4 White Gloss Epson Photo Paper Glossy A4 White Gloss
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)