location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9518A039
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574603605
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Wide zoom lens Black
  • - Lens structure (elements/groups): 13/10
  • - Closest focusing distance: 0,24 m
Long product name Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black :
The long product name of Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit
More>>>
Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black:
The official description of Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ultra wide-angle zoom lens with dynamic expressive capability for all EF-S mount EOS cameras; exceptionally small and lightweight for maximum mobility.

- Super wide angle zoom for all EF-S mount bodies.
- Superb image quality.
- Lightweight and compact.
- Focusing distance of just 24cm.
- Fast near-silent USM AF.
- Super Spectra coatings.
- Circular aperture.
- Optional exclusive lens hood.

Short summary description Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black:
This short summary of the Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit, Wide zoom lens, 13/10, 10 - 22 mm, Canon EF-S

Long summary description Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black:
This is an auto-generated long summary of Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black based on the first three specs of the first five spec groups.

Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit. Component for: SLR, Lens structure (elements/groups): 13/10, Lens type: Wide zoom lens. AF actuator: USM. Product colour: Black. Diameter: 8,35 cm, Filter size: 7,7 cm, Length: 89,8 mm. Magnification: 0,17x

Lens system
Component for *
SLR
Lens type *
Wide zoom lens
Lens structure (elements/groups) *
13/10
Lens viewing angle, diagonal
107.5 - 63.5°
Focal length range
10 - 22 mm
Number of diaphragm blades
6
Closest focusing distance *
0,24 m
Focal length (35mm film equivalent)
16 - 35 mm
Minimum focal length (35mm film equiv)
16 mm
Lens system
Maximum focal length (35mm film equiv)
35 mm
Lens mount interface *
Canon EF-S
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
89,8 mm
Weight
385 g
Diameter *
8,35 cm
Filter size *
7,7 cm
Other features
Magnification
0,17x
Source Testseek summary Average rating
Reviews
Updated:
2013-12-13 01:30:33
Uk has collected 32 expert reviews for Canon EF-S 10-22mm f/3.5-4.5 USM + RC-6 Landscape DVD Kit SLR Wide zoom lens Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
practicalphotography.com
Updated:
2013-12-13 01:30:04
The Canon 10-22mm lens gives a full-frame view of 16-35mm after Canon's 1.6x crop factor is applied. You'll get a variable aperture of f/3.5 at the wide end to f/4.5 at the long. With Canon's Ultra Sonic Motor (USM) built in, it offered silent and very re...
80%
Photoradar.com
Updated:
2013-12-13 01:30:12
Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
Bottom line Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
100%
techradar.com
Updated:
2013-12-13 01:30:19
In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
Good Great all-round performance...
Bad Lens hood not supplied as standard...
Bottom line In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
100%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)