location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLKD54250WYB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD54250WYB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037058094 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel NA (integrated CPU) i5-4250U
  • - Mini PC UCFF 7.1 channels
  • - DDR3L-SDRAM 2 SO-DIMM Maximum internal memory: 16 GB
  • - SATA III Number of storage drives supported: 1
  • - Intel HD Graphics 5000
  • - BIOS type: EFI 64 Mbit ACPI version: 3.0b
  • - Gigabit Ethernet
Warranty: 3 years
Long product name Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF :
The long product name of Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NUC Board D54250WYB, Intel Core i5-4250U with active fan heatsink, 2 x SO-DIMM DDR3-1600/1333MHz, 1 x SATA III, 1 x mini DisplayPort 1.2, 1 x mini HDMI 1.4a, Intel HD Audio, Gigabit Ethernet, 1 x PCI Express half-mini card connector, 1 x PCI Express full-mini card connector
More>>>
Short summary description Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF:
This short summary of the Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BLKD54250WYB, Intel, NA (integrated CPU), 5 GT/s, i5-4250U, 16 GB, 25,6 GB/s

Long summary description Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF:
This is an auto-generated long summary of Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF based on the first three specs of the first five spec groups.

Intel BLKD54250WYB. Processor manufacturer: Intel, Processor socket: NA (integrated CPU), System bus rate: 5 GT/s. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III, SSD form factor: mSATA. Graphics card family: Intel, Graphics card: HD Graphics 5000. HDMI version: 1.4a

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:18
Uk has collected 2 expert reviews for Intel BLKD54250WYB motherboard NA (integrated CPU) UCFF and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Bit-Tech.net
Updated:
2016-11-14 21:09:18
Kit, £295; Board, £268We’re big fans of Intel’s NUC products, and it’s easy to see why: these tiny motherboards can be used to build tempting low-power machines that can be used as desktops, media centres and much more, and they are so small they c...
87%
itpro.co.uk
Updated:
2016-11-14 21:09:18
Intel's NUC machines arrived in 2012 to acclaim, and the chip manufacturer has refreshed the tiny PCs with high-performance Haswell chips. The first generation boards lacked performance because of the embedded Core i3 and Celeron processors. The Ivy Brid...
Good Improved application and graphics performance; Tiny, versatile form factor; Low power consumption...
Bad Barebones system; Limited power; No Thunderbolt...
Bottom line The Haswell NUC is Intel's best small-form-factor machine to-date and it has a variety of useful business applications. But the cost can add up when using high-performance parts...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)