location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-360 toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02J20EUC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045096570 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 16:13:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-360 toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 20000 pages
Long product name KYOCERA TK-360 toner cartridge Original Black :
The long product name of KYOCERA TK-360 toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TK-360 Microfine toner for 20000 pages
More>>>
KYOCERA TK-360 toner cartridge Original Black:
The official description of KYOCERA TK-360 toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Microfine toner for 20000 pages in accordance with ISO/IEC 19752. Capacity of starter toner is 10000 pages A4.

Short summary description KYOCERA TK-360 toner cartridge Original Black:
This short summary of the KYOCERA TK-360 toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-360, 20000 pages, Black

Long summary description KYOCERA TK-360 toner cartridge Original Black:
This is an auto-generated long summary of KYOCERA TK-360 toner cartridge Original Black based on the first three specs of the first five spec groups.

KYOCERA TK-360. Black toner page yield: 20000 pages, Printing colours: Black

Features
Compatibility *
FS-4020DN
Black toner page yield *
20000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Kyocera
Weight & dimensions
Width
145 mm
Weight & dimensions
Depth
345 mm
Height
130 mm
Dimensions (WxDxH)
267,8 x 94,2 x 84,7 mm
Logistics data
Harmonized System (HS) code
84439990
Other features
Colour
No
Brand Image Product code Product Stock Price from
KYOCERA TK-170 toner cartridge 1 pc(s) Original Black KYOCERA TK-170 toner cartridge 1 pc(s) Original Black
(show image)
1T02LZ0NLC TK-170 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-130 toner cartridge 1 pc(s) Original Black KYOCERA TK-130 toner cartridge 1 pc(s) Original Black
(show image)
1T02HS0EU0 TK-130 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-140 toner cartridge 1 pc(s) Original Black KYOCERA TK-140 toner cartridge 1 pc(s) Original Black
(show image)
1T02H50EUC TK-140 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black KYOCERA TK-1140 toner cartridge 1 pc(s) Original Black
(show image)
1T02ML0NL0 TK-1140 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-340 toner cartridge 1 pc(s) Original Black KYOCERA TK-340 toner cartridge 1 pc(s) Original Black
(show image)
1T02J00EUC TK-340 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-560M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-560M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02HNBEU0 TK-560M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-350 toner cartridge 1 pc(s) Original Black KYOCERA TK-350 toner cartridge 1 pc(s) Original Black
(show image)
1T02LX0NLC TK-350 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-1125 toner cartridge 1 pc(s) Original Black KYOCERA TK-1125 toner cartridge 1 pc(s) Original Black
(show image)
1T02M70NLV TK-1125 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-1115 toner cartridge 1 pc(s) Original Black KYOCERA TK-1115 toner cartridge 1 pc(s) Original Black
(show image)
1T02M50NL0 TK-1115 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-3110 toner cartridge 1 pc(s) Original Black KYOCERA TK-3110 toner cartridge 1 pc(s) Original Black
(show image)
1T02MT0NL0 TK-3110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)