location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo H20 8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo H20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1479K-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 12:41:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo H20 8 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CMOS Black
  • - Optical zoom: 5x Digital zoom: 4x
  • - Built-in flash
  • - LCD 7,62 cm (3")
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion)
Long product name Toshiba Camileo H20 8 MP CMOS Black :
The long product name of Toshiba Camileo H20 8 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camileo H20, CMOS, 3" LCD, 64MB, mini USB, HDMI, 8MP, 30fps, 1080p
More>>>
Short summary description Toshiba Camileo H20 8 MP CMOS Black:
This short summary of the Toshiba Camileo H20 8 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo H20, 8 MP, CMOS, 7,62 cm (3"), LCD, Black

Long summary description Toshiba Camileo H20 8 MP CMOS Black:
This is an auto-generated long summary of Toshiba Camileo H20 8 MP CMOS Black based on the first three specs of the first five spec groups.

Toshiba Camileo H20. Total megapixels: 8 MP, Sensor type: CMOS. Optical zoom: 5x, Digital zoom: 4x. Compatible memory cards: SD, SDHC. Flash modes: Auto. Display diagonal: 7,62 cm (3"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:35:47
Uk has collected 8 expert reviews for Toshiba Camileo H20 8 MP CMOS Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
igizmo.co.uk
Updated:
2011-10-04 11:35:33
A full-HD camcorder for well under £200, complete with a 3in LCD and a remote control Outdoor image performance / Good value Feels cheap / Low light performance When the first HD camcorders started making their way onto the market, it was inconceivable...
Good Outdoor image performance, Good value...
Bad Feels cheap, Low light performance...
60%
expertreviews.co.uk
Updated:
2011-10-04 11:35:42
This is a remarkably low price for an HD camcorder, making it cheaper than two of the standard-definition cameras here. The design is in line with the low price, but its comfortable to hold. However, we found the buttons and menus a little confusin...
60%
stuff.tv
Updated:
2014-03-31 04:05:33
Considering it’s aimed at the beginner who wants to shoot video for fun rather than the big screen, these controls are disappointing – they don’t fall readily to hand and have multiple functions that could baffle those who just want to p...
Good Very affordable. Fast YouTube uploading. Super-compact...
Bad Auto focus disappoints. Fussy design...
Bottom line Stonking value and surprisingly solid movies from a very plastic-feeling cam with a few design ‘issues’...
80%
Country Distributor
United Kingdom 1 distributor(s)