location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE602 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE602 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004544 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2024 12:57:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE602 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE602 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the distance between the DVI source and DVI display device
  • - Long distance transmission – up to 60 m
  • - Uses Cat 5e cable to connect the local and remote units
  • - Employs ATEN EDID technology that allows signal transmission over one Cat 5e cable
  • - Uses a second (Sub) Cat 5e cable for dual link signals*
  • - Supports EDID Learning – Automatically learns and saves the EDID data of the display to which the Transmitter (VE602T) is connected
  • - Superior video quality – DVI Dual Link up to 2560 x 1600 @ 60 Hz (40 m); DVI Single Link up to 1920x1200 @ 60 Hz (40 m), 1024 x 768 @ 60 Hz (60 m)
  • - Audio enabled
  • - 8 segment equalization adjustment switch optimizes display quality
  • - Built-in 8KV/15KV ESD protection
  • - Supports widescreen formats
  • - Rack mountable
  • - Note:
  • - * The length of the two Cat 5e cables must be the same.
  • - ** Note: HDCP is not supported
Long product name ATEN VE602 AV extender AV transmitter & receiver Black :
The long product name of ATEN VE602 AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m)
More>>>
ATEN VE602 AV extender AV transmitter & receiver Black:
The official description of ATEN VE602 AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE602 DVI Dual Link Extender with Audio extends your DVI display up to 60 m away from your DVI source using Cat 5e cables. The use of Cat 5e cables provides a simple and reliable connection method that takes advantage of the wiring system in most modern office buildings.

Short summary description ATEN VE602 AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE602 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE602, 2560 x 1600 pixels, AV transmitter & receiver, 60 m, Black

Long summary description ATEN VE602 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE602 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE602. Type: AV transmitter & receiver, Maximum resolution: 2560 x 1600 pixels, Cable types supported: Cat5e. Power consumption (TX): 2,4 W, Power consumption (RX): 2,86 W. Receiver dimensions (W x D x H): 56 x 24 x 91,3 mm, Receiver weight: 180 g, Transmitter dimensions (WxDxH): 56 x 24 x 91,3 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
2560 x 1600 pixels
Cable types supported
Cat5e
Maximum transfer distance
60 m
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA)
Bandwidth
6,75 Gbit/s
Bandwidth
225 MHz
Impedance
100 Ω
Product colour
Black
Ports & interfaces
DVI input ports
1
DVI output ports
1
Audio input
1
Audio output
1
Ports & interfaces
DC-in jack
Yes
Power
Power consumption (TX)
2,4 W
Power consumption (RX)
2,86 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (W x D x H)
56 x 24 x 91,3 mm
Receiver weight
180 g
Transmitter dimensions (WxDxH)
56 x 24 x 91,3 mm
Transmitter weight
180 g
Brand Image Product code Product Stock Price from
ATEN VE800A AV extender AV receiver Black ATEN VE800A AV extender AV receiver Black
(show image)
VE800A VE800A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE803 AV extender AV transmitter & receiver Black, Grey ATEN VE803 AV extender AV transmitter & receiver Black, Grey
(show image)
VE803 VE803 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)