location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 68140 VGA cable 20 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849681400
Category: VGA Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
leaflet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 68140 VGA cable 20 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Goobay VGA-to-VGA cable connects a PC or laptop with a 15-pin VGA connector to a monitor, screen or projector
  • - Designed for high-resolution LCD and LED monitors, the VGA cable supports Full HD up to 1920 x 1080p
  • - The connection cable is fully wired and has 3 coaxial lines for RGB video signals (individually shielded) as well as 8 control lines and an overall aluminium shield
  • - Ferrite cores on both cable ends effectively reduce electromagnetic interference
  • - With 20 m, the extra-long monitor cable is perfect for bridging large distances
  • - The gold-plated, corrosion-resistant connectors provide excellent conductivity over many years
  • - The VGA plugs can be securely attached to the connected device thanks to finger screws
Long product name Goobay 68140 VGA cable 20 m VGA (D-Sub) Black :
The long product name of Goobay 68140 VGA cable 20 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD SVGA Monitor Cable, Gold-plated, 20m
More>>>
Short summary description Goobay 68140 VGA cable 20 m VGA (D-Sub) Black:
This short summary of the Goobay 68140 VGA cable 20 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 68140, 20 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Goobay 68140 VGA cable 20 m VGA (D-Sub) Black:
This is an auto-generated long summary of Goobay 68140 VGA cable 20 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Goobay 68140. Cable length: 20 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey
(show image)
70351 70351 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93368 VGA cable 1,8 m VGA (D-Sub) Black
(show image)
93368 93368 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68141 VGA cable 30 m VGA (D-Sub) Black
(show image)
68141 68141 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey
(show image)
68310 68310 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93005 VGA cable 0,8 m VGA (D-Sub) Black
(show image)
93005 93005 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)