Dimmable LED Star quadruple spot light Dimmable light Perfect for creating ambience Gentle LED, easy on your eyes High quality material
Smooth dimming, from bright to soft light
Works with the majority of LED dimmers
Sometimes you feel like a change in ambience to suit whatever you’re doing. With Philips LED dimmable spots, you can smoothly dim to the right light level – from bright and functional for everyday tasks, to a soft light for relaxed time.
Philips by Signify Dimmable LED 562443116, Surfaced lighting spot, Non-changeable bulb(s), 4 bulb(s), LED, 2700 K, White
Philips by Signify Dimmable LED 562443116. Product type: Surfaced lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 4 bulb(s), Bulb type: LED, Colour temperature (max): 2700 K, Luminous flux: 2000 lm. International Protection (IP) code: IP20. Input voltage: AC 220–240. Product colour: White