location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 51584 video cable adapter 10 m HDMI DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51584
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51584 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849515842
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:10:23
The date of the most recent change of this product data-sheet in Icecat.
leaflet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 51584 video cable adapter 10 m HDMI DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-resolution signal transmission for Full HD TV up to 1080p
  • - DVI- HDMI™ cable with moulded plugs
  • - Nickel-plated plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The Goobay connection cable transmits digital video signals from DVI to HDMI™
Long product name Goobay 51584 video cable adapter 10 m HDMI DVI-D Black :
The long product name of Goobay 51584 video cable adapter 10 m HDMI DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-D/HDMI™ Cable, Nickel-plated, 10.0m
More>>>
Short summary description Goobay 51584 video cable adapter 10 m HDMI DVI-D Black:
This short summary of the Goobay 51584 video cable adapter 10 m HDMI DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 51584, 10 m, HDMI, DVI-D, Male, Male, Straight

Long summary description Goobay 51584 video cable adapter 10 m HDMI DVI-D Black:
This is an auto-generated long summary of Goobay 51584 video cable adapter 10 m HDMI DVI-D Black based on the first three specs of the first five spec groups.

Goobay 51584. Cable length: 10 m, Connector 1: HDMI, Connector 2: DVI-D. Cable diameter: 6 mm. Quantity per pack: 1 pc(s), Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 64845 video cable adapter 1 m DisplayPort HDMI Type A (Standard) Black
(show image)
64845 DisplayPort to HDMI Adapter Cable, 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort/HDMI 1 m
(show image)
70719 DisplayPort/HDMI 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51957 video cable adapter 2 m DisplayPort HDMI Black
(show image)
51957 DisplayPort to HDMI Adapter Cable, gold-plated, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 1m Mini DisplayPort / HDMI Cable White
(show image)
52860 1m Mini DisplayPort / HDMI Cable 0.00
(excl. VAT)
0 (incl. VAT)