location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8000 mouse Office Ambidextrous Bluetooth Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8000 Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6J32AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758359822 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Z8000 mouse Office Ambidextrous Bluetooth Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser Black, Silver
  • - Ambidextrous Bluetooth
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AAA
Long product name HP Z8000 mouse Office Ambidextrous Bluetooth Laser :
The long product name of HP Z8000 mouse Office Ambidextrous Bluetooth Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z8000 Bluetooth Mouse
More>>>
HP Z8000 mouse Office Ambidextrous Bluetooth Laser:
The official description of HP Z8000 mouse Office Ambidextrous Bluetooth Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Bluetooth® Mouse Z8000 is the ultimate in low-profile design. With stunningly elegant styling, Bluetooth® Low Energy connectivity, and capacitive touch - the future is here.

- Futuristic. Exquisite. Dynamic! Own the ultimate in ultra-mobile mice - elegantly designed at only 17 mm (.7 in) height and crafted with polished solid metallic sides and glossy black top make this a museum-quality piece.
- The innovative capacitive touch surface allows for 4-way glass touch scrolling. With the same sensitivity of premium smart phones, smoothly flick and scroll with unparalleled control.
- Save power with Bluetooth® 4.0 Low Energy (BTLE) - the new standard for dongle-less connectivity.
- Laser technology allows for a consistent, responsive and accurate control on virtually any surface.

Short summary description HP Z8000 mouse Office Ambidextrous Bluetooth Laser:
This short summary of the HP Z8000 mouse Office Ambidextrous Bluetooth Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8000, Ambidextrous, Laser, Bluetooth, Black, Silver

Long summary description HP Z8000 mouse Office Ambidextrous Bluetooth Laser:
This is an auto-generated long summary of HP Z8000 mouse Office Ambidextrous Bluetooth Laser based on the first three specs of the first five spec groups.

HP Z8000. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product colour: Black, Silver

The ultra of ultra-mobile mice

You crave cutting-edge technology with style, now own the ultimate in ultra-mobile mice – streamlined design at only 18 mm (.7 in) height.

Simplicity of touch

The artful, sleek minimalist design offers control in either hand. A glass-like sheen complements a rich black body distinguished by a brushed solid aluminum perimeter. Sophisticated control.

Connection flexibility

Innovative capacitive surface provides 4-way touch scrolling and 2-button control. Easy to learn and fun to use, smoothly flick and scroll with unparalleled control.

Connection flexibility

Consume a fraction of the power with the ease of wireless control. Bluetooth 4.0 Low Energy (BTLE) smart technology provides control up to 33 feet away.

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Buttons type
Touch buttons
Scroll type *
Touch
Scroll
Yes
Buttons quantity *
2
Recommended usage
Universal
Bluetooth version
4.0
Design
Form factor *
Ambidextrous
Product colour *
Black, Silver
Power
Power source *
Batteries
Power
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Width
115 mm
Depth
55 mm
Height
16 mm
Weight
77 g
Packaging data
Package width
180 mm
Package depth
140 mm
Package height
60 mm
Package weight
123 g
Logistics data
Country of origin
China
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)