location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML350p Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
736958-001 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz
  • - 8 GB 1600 MHz DDR3-SDRAM 1 x 8
  • - DVD-RW
  • - Tower (5U) 460 W
Warranty: 3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W :
The long product name of HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant ML350p Gen8 E5-2620v2 2.1GHz 6-core 1P 8GB-R P420i/512MB FBWC 8 SFF 460W PS Base Server
More>>>
Short summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W:
This short summary of the HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML350p Gen8, 2,1 GHz, E5-2620V2, 8 GB, DDR3-SDRAM, 460 W, Tower (5U)

Long summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W:
This is an auto-generated long summary of HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2,1 GHz 8 GB DDR3-SDRAM 460 W based on the first three specs of the first five spec groups.

HPE ProLiant ML350p Gen8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,1 GHz, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:44:22
Uk has collected 3 expert reviews for HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 460 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2014-01-03 13:44:22
The ML350 family is one of a small number of ProLiant servers which skipped a generation. Consequently, the latest Gen8 system on review represents a significant update of the elderly G6 model which was launched way back in 2009.First up is the dual funct...
Bottom line This high capacity pedestal server covers a lot of bases and its versatility will appeal to SMBs and enterprises alike. HP's remote management is the best on the market and its low noise levels make it well suited to remote or small office deployments...
80%
Brand Image Product code Product Stock Price from
HPE

HPE ML350p Gen8 Processor Upgr Lever Kit server
(show image)
749245-B21 HPE ML350p Gen8 Processor Upgr Lever Kit 0.00
(excl. VAT)
0 (incl. VAT)