location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS114
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Desktop Black
  • - DiskStation Manager
  • - Number of storage drives supported: 1 HDD & SSD
  • - Marvell Armada 370 1,2 GHz
  • - 0,5 DDR3
  • - Ethernet LAN DHCP server iSCSI support
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Warranty: 2 Year
Long product name Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black :
The long product name of Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS114, Marvell Armada 370 1.2 GHz, 512MB DDR3, 1x 2.5/3.5", 1x Gigabit LAN, 2x USB 3.0, 1x eSATA
More>>>
Short summary description Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black:
This short summary of the Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS114, NAS, Desktop, Marvell, Armada 370, 0,5 GB, DDR3

Long summary description Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black:
This is an auto-generated long summary of Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0,5 GB DDR3 HDD DiskStation Manager Black based on the first three specs of the first five spec groups.

Synology DiskStation DS114. Type: NAS. Chassis type: Desktop. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1,2 GHz. Internal memory: 0,5 GB, Internal memory type: DDR3. Installed storage drive type: HDD. Operating system installed: DiskStation Manager

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:02:56
Uk has collected 10 expert reviews for Synology DiskStation DS114 NAS/storage server Desktop Marvell Armada 370 0.5 GB DDR3 HDD DiskStation Manager Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwareheaven.com
Updated:
2013-11-21 01:02:55
Today we take a look at the latest entry in Synology's single bay NAS solutions, the DS114. Running the same OS we find on their more advanced models it could be the ideal model for the storage novice to use for their first network based device.
Bottom line As we would expect from Synology the DS114 has a decent level of build quality. The plastic used for the main casing is sturdy and the medal tray within adds some weight and stability to the overall device. Even without the screws holding the two sect...
0%
uk.hardware.info
Updated:
2014-01-19 07:45:20
Product names and model numbers come in all shapes and sizes. You've got long ones you can't even remember, to very short and concise ones. Fortunately Synology falls in the latter category. The DS114 and DS214 we're looking at today would seem to be cl...
0%
hardwareheaven.com
Updated:
2014-02-26 02:00:47
As technology advances we are all becoming more connected in our homes. It is not uncommon for households to have multiple smartphones, tablets and desktop/laptop systems all connected to a network. But which hardware will help to maximise your enjoyme...
0%
hardwareheaven.com
Updated:
2014-07-09 02:57:57
Back in 2010 we first became aware of Synology with the release of their DS410j NAS. It was an interesting looking NAS with an OS which already showed signs of impressive functionality, even back on version 2. Soon after, in 2011, Synology refreshed that...
Bottom line As we would expect from Synology the DS114 has a decent level of build quality. The plastic used for the main casing is sturdy and the medal tray within adds some weight and stability to the overall device. Even without the screws holding the two sections...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)