location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Alarm clock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27XL DURABrite Ultra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T27114010 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:15:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black :
The long product name of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black 27XL DURABrite Ultra Ink
More>>>
Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official description of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No matter what you print, with Epson DURABrite Ultra Ink, you can achieve excellent results on almost every paper type.

Thanks to revolutionary pigment inks, you can create printouts that are absolutely smudge-proof and water-proof.

The special resin coat of the pigments make your photos lightfast for years, for memories that will last all your life.

Short summary description Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Alarm clock 27XL DURABrite Ultra, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Epson Alarm clock 27XL DURABrite Ultra. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
WF 36xx / 7110 / 76xx
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
27XL
Country of origin
China
Weight & dimensions
Package width
118 mm
Package depth
64 mm
Package height
150 mm
Package weight
100 g
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
175 cm
Quantity per pallet
1200 pc(s)
Quantity per master (outer) case
4 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
175 cm
Quantity per pallet (UK)
320 pc(s)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
32 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Epson Alarm clock 27XXL DURABrite Ultra ink cartridge 1 pc(s) Original Black Epson Alarm clock 27XXL DURABrite Ultra ink cartridge 1 pc(s) Original Black
(show image)
C13T27914010 27XXL DURABrite Ultra 0.00
(excl. VAT)
0 (incl. VAT)
Epson Alarm clock 27 DURABrite Ultra ink cartridge 1 pc(s) Original Standard Yield Black Epson Alarm clock 27 DURABrite Ultra ink cartridge 1 pc(s) Original Standard Yield Black
(show image)
C13T27014010 27 DURABrite Ultra 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)