location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 (3721)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3721-1260
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3337U 1,8 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 750 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 65 Wh
  • - Windows 8 Pro 64-bit
Warranty: 1 year NBD
Long product name DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black :
The long product name of DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inspiron 17 (3721) - Intel Core i5-3337U (3M Cache, 1.80 GHz), 6GB 1600MHz DDR3 SDRAM, 750GB 5400rpm SATA HDD, DVD+/-RW, Intel HD Graphics 4000, 17.3" HD+ LED (1600 x 900), Fast Ethernet, 802.11b/g/n, Bluetooth 4.0, 1MP Webcam, Windows 8 Pro 64-bit
More>>>
DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black:
The official description of DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive performance
Complete your to-do list faster and more efficiently with up to 3rd Generation Intel® Core™ processors, Windows 8 and optional discrete graphics.

Built-in entertainment
Never be without your digital entertainment. The Inspiron™ 17 is equipped with a DVD-RW drive and a spacious hard drive to store your music, movies and pictures.

Slim and stylish
Starting at just over 1" (2.54 cm) thin, this sleek desktop replacement laptop keeps you productive on the move. Its textured lid and palm rest design makes it as stylish as it is slim.

Expandable and compatible
The Inspiron 17 features four USB ports, a memory card reader and an HDMI 1.4 port.

Long battery life
Maintain your charge and get more done with long battery life.

Complete your Inspiron experience
Your Inspiron 17 is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron 17 comes preloaded with videoconferencing and anti-virus software to help you stay connected and protected.

Your complete IT solution
Enjoy a suite of dedicated IT support 24x7. Dell ProSupport™ helps minimize downtime with phone, online or onsite support. Opt for Dell Next Business Day Onsite Service after Remote Diagnosis for onsite repairs.

Accessories
Whether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up an ultraslim Dell monitor, a wireless mouse or an all-in-one printer at checkout to maximize your laptop’s mobile potential.

Short summary description DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black:
This short summary of the DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 17 (3721), Intel® Core™ i5, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black:
This is an auto-generated long summary of DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black based on the first three specs of the first five spec groups.

DELL Inspiron 17 (3721). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3337U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, MSXC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Waves MaxxAudio 4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Data network
Not supported
4G WiMAX
No
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Built-in touchpad
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72055
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
65 Wh
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
412 mm
Depth
270 mm
Height (front)
2,83 cm
Height (rear)
2,96 cm
Weight *
2,64 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 01:52:44
Uk has collected 15 expert reviews for DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-06-29 01:52:43
Dell has updated many of its laptops recently, and it seems that anything with the '7000' suffix now has a slimmer design and a smart new aluminium casing. The Dell Inspiron 17 is the latest model to join the 7000 club, and while it's not exactly an Ultra...
80%
expertreviews.co.uk
Updated:
2014-06-29 01:52:44
The Dell Inspiron 17 is big enough and powerful enough to make a very credible desktop replacement system. Windows 8 looks great on the 17.3in screen's 1,600x900 resolution, and it's good to see a reasonably powerful Core i5 processor in a laptop which...
Bottom line This sturdy desktop replacement provides plenty of power and a 17.3in screen at a very low price...
80%
itreviews.com
Updated:
2014-06-29 01:52:44
The Dell Inspiron 17-3721 is a great choice for many budget-minded users, especially those who want a much bigger screen than they can find on any standalone tablet. It has an attractive $450 price tag, and you don’t have to give up any performance for th...
Bottom line A large screen, good performance, nice price, and user-friendly features give the Dell Inspiron 17-3721 budget laptop a leg up on the competition...
80%
trustedreviews.com
Updated:
2014-06-29 01:52:44
Dell's Inspiron brand has been around for ages and has seen plenty of transformations in its time. These days it represents Dell's entry-level, value range, which is why its netbooks go by the title Inspiron Mini. At the opposite end of this spectrum is t...
80%
expertreviews.co.uk
Updated:
2014-06-29 01:52:44
Dell's 17.3in 1764 is the first laptop we've seen to use Intel's new mobile Core i5 processor. The 2.26GHz Core i5-430M might only seem a little bit quicker than the 2.13GHz Core i3-330M processors commonly used in laptops at this price, but it's got a...
Bottom line A powerful Core i5 processor and a large, bright screen make this an attractive laptop, but you can get a games-capable laptop for a similar price...
100%
whatlaptop.techradar.com
Updated:
2014-06-29 01:52:44
The Dell Inspiron 17 is a large, comfortable machine that offers plenty of performance and, considering its size, portability. The keyboard isn’t very competitive, however, and we have some issues with its poor build quality.The 17.3-inch screen is gr...
0%
electricpig.co.uk
Updated:
2014-06-29 01:52:44
Desktop replacements need to have more power than a military junta right? Well, not according to Dell. It’s Inspiron 1750 rocks the requisite 17-inch screen, indicating it wants you to sling your monitor and tower combo. But it’s low powered too, in...
Good Cheap, respectable spec sheet...
Bad Average keyboard, poor graphics, chunky...
40%
techradar.com
Updated:
2014-06-29 01:52:44
The Dell Inspiron 1750 is a large, comfortable laptop that offers plenty of performance and, considering its size, portability. The keyboard isn't very competitive, however, and we have some issues with its poor build quality. The 17.3-inch screen is g...
Good Good multi-tasking, Sharp screen...
Bad Spongy keyboard, Integrated graphics, Chassis quality...
60%
expertreviews.co.uk
Updated:
2014-06-29 01:52:44
If you're after a big screen at a low price, Dell's Inspiron 1750 will appeal. This 3.1kg laptop (available in black or, for £29 extra, six other colours) has a huge 17.3in widescreen display with a high resolution of 1,600x900. Quality from the glo...
80%
pcauthority.com.au
Updated:
2014-06-29 01:52:44
The Inspiron 1720 is from Dell’s new range that offers a choice of eight lid colours. We’re fans of the chassis design, too – it isn’t groundbreaking, but looks fresh.Build quality is excellent, and the keyboard benefits fro...
83%
techradar.com
Updated:
2014-06-29 01:52:44
The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
Good Powerful graphics card, Complimentary earphones, Robust build...
Bad Quite bulky...
Bottom line The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
80%
pocket-lint.com
Updated:
2014-06-29 01:52:44
Can Dell win back lost ground in the race to be number one?...
Good Great price, powerful, great build quality...
Bad Lid colour looks cheap, poor battery life...
Bottom line The build quality is great, the price even better and if you want to add a hint of colour you can do, making this a great option...
90%
theregister.co.uk
Updated:
2014-06-29 01:52:44
Six different flavours are available... With the 1720, Dell has caught the coloured notebook bug. The chassis may be the normal silver colour, but you can now personalise the lid with a choice of eight colours - a matt black called Jet Black, and six...
Bottom line Dells Inspiron 1720 is well put together and, given its price, has an impressive feature list. As is the case with nearly all Dells systems you can customise it to your own tastes when it comes to ordering, and the option to fit two hard drives make...
77%
pcadvisor.co.uk
Updated:
2014-06-29 01:52:44
Dells Inspiron 1720 is a robust system available in seven colours besides black. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs A powerful laptop doe...
Bottom line The Dell Inspiron 1720 is a splashy laptop that offers excellent entertainment options and great sound, as well as strong performance. Carla Thornton Lowest online price: £N/A...
80%
expertreviews.co.uk
Updated:
2014-06-29 01:52:44
Dells Inspiron 9400 notebook is aimed at the home entertainment market. The first thing that strikes you about it is the excellent screen, which is particularly important for an entertainment PC. It displays crisp text, bright whites and smoothly g...
100%
expertreviews.co.uk
Updated:
2014-06-29 01:52:44
Dells desktop-replacement Inspiron 9400 is not the prettiest notebook. The sheer girth of its chassis detracts from the styling, although the white trim will blend in with any iPod-style accessories you may have. The chassis is fitted with an excel...
60%
digitalartsonline.co.uk
Updated:
2014-06-29 01:52:44
Dell’s first laptop to offer Intel’s new Core Duo line of processors features the same chip as Apple’s MacBook Pro (left), but places it within a 17-inch case. As such models go, the Inspiron 9400 is small and light. Its silver and white livery cros...
0%
pocket-lint.com
Updated:
2014-06-29 01:52:44
A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
Good Dual-core...
Bad Poor graphics...
Bottom line A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
70%
techradar.com
Updated:
2014-06-29 01:52:44
As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
Good 17in screen, Performance, Powerful dual core laptop, Battery life...
Bad Weight, Multimedia ability...
Bottom line As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
80%
goodgearguide.com.au
Updated:
2014-06-29 01:52:44
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, it leaves a little to be desired.
Good Power and multitasking, Entertainment centre, Connectivity options...
Bad Graphics, Not for gaming, Looks The Final Word Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
Bottom line Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
50%
pcadvisor.co.uk
Updated:
2014-06-29 01:52:44
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, its a bit naff. See our Laptop Ad...
Bottom line The build quality of the Dell is beyond reproach, but it isnt exactly a looker and there are plenty of better deals available. Ben Camm-Jones...
70%
gadgetguy.com.au
Updated:
2014-06-29 01:52:44
There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
Good Excellent screen, available in choice of colours, highly configurable.
Bad Large and relatively heavy, no HDMI.
Bottom line There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
90%
techradar.com/au/
Updated:
2014-07-30 01:11:32
In terms of quality, Dell's Inspiron series spans the gamut. Inspiron notebooks range from cheap-looking, plastic laptops that cost less than $300 to svelte, aluminum machines that cost nearly as much as its premium XPS line of laptops. The 7000 series, o...
Good Attractive aluminum design, Vivid 1080p touchscreen, Excellent inputs, Solid performance...
Bad Heavy, Tinny speakers...
Bottom line Overall, the Dell Inspiron 15 7000 is a fine choice if you're looking for a laptop that has a premium feel, with a slightly less-than-premium price tag. For $1,149, the notebook boasts good components, a beautiful high-definition display and a great typin...
80%