location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-545/CL-546 BK/C/M/Y Ink Cartridge Multipack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8287B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574605517
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 506094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 12:01:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - This multipack of black and colour ink cartridges delivers up to 180 pages of A4 documents
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow :
The long product name of Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-545/CL-546 BK/C/M/Y Ink Cartridge Multipack
More>>>
Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
The official description of Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multipack contains one 8ml black and one 8ml colour cartridge and provides you with the full set of inks for your printer offering convenience and savings at ISO/IEC 24711¹ standard.

Short summary description Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-545/CL-546, Standard Yield, Black, Cyan, Magenta, Yellow, 2 pc(s), Multi pack

Long summary description Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon PG-545/CL-546 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon PG-545/CL-546. Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
PIXMA iP2850, PIXMA MG2450, PIXMA MG2550, PIXMA MG2950, PIXMA MG3050, PIXMA MG3051, PIXMA MG3052, PIXMA MG3053, PIXMA MG2550S, PIXMA MG2555S, PIXMA MX495, PIXMA TS3150, PIXMA TS3151, PIXMA TS205, PIXMA TS305, PIXMA TR4550, PIXMA TR4551, PIXMA TS3350, PIXMA TS3351, PIXMA TS3352, PIXMA TS3355, PIXMA TS3450, PIXMA TS3451, PIXMA TR4650, PIXMA TR4651
Quantity per pack *
2 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
Canon
Supply type *
Multi pack
OEM code
PG-545/CL-546 MULTI BL
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0958A002 BCI-11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)