location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-30000N Flatbed scanner 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-30000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B106033DN
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-30000N Flatbed scanner 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - Maximum scan size: 297 x 432 mm Sensor type: CCD
  • - Power supply type: AC
Warranty: 1 year
Long product name Epson GT-30000N Flatbed scanner 600 x 1200 DPI :
The long product name of Epson GT-30000N Flatbed scanner 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-30000N, 600x1200dpi, A3, 16/30ppm, CCD, 36-bit, 2xSCSI I, 30kg
More>>>
Epson GT-30000N Flatbed scanner 600 x 1200 DPI:
The official description of Epson GT-30000N Flatbed scanner 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scanning at the touch of a button
The Epson GT-30000N A3 document scanner makes document warehousing a simple task, with high-speed scanning at the touch of a button. 30 pages per minute, newly customised High Speed TWAIN and ISIS drivers, a 100-page duplexing ADF and standard networking make it the first choice for document processing.

Key Features
-SCSI & Network interfaces as standard for improved connectivity
-Twain and ISIS driver bundle for seamless integration into Document Management systems
-Quick start scanning button
-Xenon gas fluorescent lamp allows instant starting - the scanner is ready when you are.

Short summary description Epson GT-30000N Flatbed scanner 600 x 1200 DPI:
This short summary of the Epson GT-30000N Flatbed scanner 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-30000N, 297 x 432 mm, 600 x 1200 DPI, Flatbed scanner, CCD, CCFL, 100 sheets

Long summary description Epson GT-30000N Flatbed scanner 600 x 1200 DPI:
This is an auto-generated long summary of Epson GT-30000N Flatbed scanner 600 x 1200 DPI based on the first three specs of the first five spec groups.

Epson GT-30000N. Maximum scan size: 297 x 432 mm, Optical scanning resolution: 600 x 1200 DPI. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Standard input capacity: 100 sheets. Power supply type: AC, Power consumption (standby): 12 W, Power supply: 65 W

Scanning
Maximum scan size *
297 x 432 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Input capacity
Standard input capacity
100 sheets
Power
Power supply type *
AC
Power consumption (standby)
12 W
Power supply
65 W
Features
Country of origin
Spain
Packaging data
Quantity per pack
1 pc(s)
Package width
740 mm
Package depth
795 mm
Package height
605 mm
Package weight
43,5 kg
System requirements
Compatible operating systems
Windows 98/XP/2000/Vista
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
30 kg
Packaging content
Bundled software
Epson Scan driver for PC Epson Scan Network for PC ISIS driver for PC
Other features
Network ready
Yes
Dimensions (WxDxH)
658 x 488 x 254 mm
Scan time
9 s
Power requirements
100-120/220-240V, 50 - 60Hz
Scan media weight
50 - 127 g/m²
Standard media sizes
297 x 432 mm
Image formats supported
JPG
Logistics data
Quantity per pallet
3 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
196,5 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
196,5 cm