location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
№35 High Yield Color Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C0035E show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2022 10:44:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - 1 Cartridge
Long product name Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow :
The long product name of Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35 High Yield Color Ink Cartridge, Page Life 600, Magenta/Cyan/Yellow
More>>>
Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow:
The official description of Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Lexmark color print cartridges produce high quality prints using fade-resistant dye-based inks in small drop size for vibrant color, clarity and detail for brilliant photos and sharp images.

Short summary description Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark №35 High Yield Color Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 Cartridge

Long summary description Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark №35 High Yield Color ink cartridge 1 Cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark №35 High Yield Color Ink Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 Cartridge

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 Cartridge
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Packaging data
Package dimensions (WxDxH)
70 x 38 x 98 mm
Package dimensions (W x D x H)
70 x 38 x 98 mm (2.76 x 1.5 x 3.86")
Package weight (imperial)
0,0544 kg (0.12 lbs)
Package weight
0,06 g
Other features
Archival storage life
2 year(s)
Gross weight (outer carton)
3,55 kg (7.83 lbs)
Gross weight of outer carton
3,56 kg
Quantity outer carton
48 pc(s)
Quick order code
35XL
Logistics data
Case or master carton dimensions (W x D x H)
243 x 154 x 400 mm
Pallet dimensions (W x D x H)
1219 x 1192 x 1016 mm
Quantity per pallet
4032 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1192,3 x 1016 mm (48 x 46.9 x 40")
Brand Image Product code Product Stock Price from
Pelikan

Pelikan L07 ink cartridge 1 pc(s) High (XL) Yield
(show image)
358974 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan L07 ink cartridge 1 pc(s) High (XL) Yield
(show image)
359018 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan L07 ink cartridge 1 pc(s) High (XL) Yield
(show image)
359001 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan L07 ink cartridge 1 pc(s) High (XL) Yield
(show image)
358967 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 352378 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
352378 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)