location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB 2.0 Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ834ET#AC3
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP USB 2.0 Docking Station :
The long product name of HP USB 2.0 Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Docking Station
More>>>
Short summary description HP USB 2.0 Docking Station:
This short summary of the HP USB 2.0 Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB 2.0 Docking Station, 321 g, 28 x 220 x 81 mm, 2,79 cm (1.1"), Windows XP (SP1 and 2); Windows Vista (32- and 64-bit), 1 audio in; 1 audio out; 1 RJ-45; 4 USB 2.0; 1 DVI-D and VGA, 11.32 oz

Long summary description HP USB 2.0 Docking Station:
This is an auto-generated long summary of HP USB 2.0 Docking Station based on the first three specs of the first five spec groups.

HP USB 2.0 Docking Station. Weight: 321 g. Dimensions (WxDxH): 28 x 220 x 81 mm, Size (imperial): 2,79 cm (1.1"), Compatible operating systems: Windows XP (SP1 and 2); Windows Vista (32- and 64-bit)

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Weight
321 g
Other features
Dimensions (WxDxH)
28 x 220 x 81 mm
Size (imperial)
2,79 cm (1.1")
I/O ports
1 audio in; 1 audio out; 1 RJ-45; 4 USB 2.0; 1 DVI-D and VGA
Compatible operating systems
Windows XP (SP1 and 2); Windows Vista (32- and 64-bit)
DVI port
Yes
Weight (imperial)
11.32 oz
Security management description
Add a locking cable (sold separately) to secure the docking station using the security cable slot