C2G logo

C2G 10m HDMI w/ Ethernet HDMI cable HDMI Type A (Standard) Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
609758
Info modified on:
16 Apr 2024, 21:41:18
Long product name C2G 10m HDMI w/ Ethernet HDMI cable HDMI Type A (Standard) Black:

10m Select HDMI High-Speed with Ethernet cable

C2G 10m HDMI w/ Ethernet HDMI cable HDMI Type A (Standard) Black:

The C2G High Speed HDMI with Ethernet Cable is perfect for home theater or desktop audio video applications requiring high speed HDMI features and video resolutions up to 1080p. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection.

Short summary description C2G 10m HDMI w/ Ethernet HDMI cable HDMI Type A (Standard) Black:

C2G 10m HDMI w/ Ethernet, 10 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10,2 Gbit/s, Black

Long summary description C2G 10m HDMI w/ Ethernet HDMI cable HDMI Type A (Standard) Black:

C2G 10m HDMI w/ Ethernet. Cable length: 10 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Data transfer rate: 10,2 Gbit/s, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.