D-Link logo

D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136921
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Mar 2018
Long product name D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

DCS-6314, 1/2.8” CMOS, H.264/MPEG4/MJPEG, 1080P 30 fps

D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

The D-Link DCS-6314 Full HD Outdoor Fixed Dome Network Camera is a high definition
professional surveillance and security solution suitable for small, medium, and large enterprises.
The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard
WDR image enhancement to deliver truly superior quality video in all conditions. The all-in-one
rugged design makes this camera extremely reliable and ideal for deployment in surveillance
applications without the need for accessories.

To maximize bandwidth efficiency and improve image quality, the DCS-6314 provides realtime video compression using the H.264, MPEG-4, and MJPEG codecs, and supports three
separate profiles for simultaneous video streaming and recording. This versatility enables a
wide variety of security applications, such as monitoring public areas to detect incidents and
to coordinate responses, enforcing access control to restricted areas, deterring criminal activity,
or monitoring inventory

The DCS-6314’s WDR image enhancement gives you improved image quality in environments
with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly
lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use
all available light. The DCS-6314 also has built-in IR LED illuminators with a 15 meter range,
allowing the camera to keep watch even in complete darkness. These features work together to
give you a reliable surveillance camera capable of monitoring an area 24 hours a day.

Short summary description D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

D-Link DCS-6314, IP security camera, Outdoor, Wired, CE, CE LVD, FCC, C-Tick, Ceiling, White

Long summary description D-Link DCS-6314 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

D-Link DCS-6314. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Angle of rotation: 300°, Lens viewing angle, horizontal: 95°, Lens viewing angle, vertical: 64°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Focal length range: 2.8 - 12 mm, Fixed focal length: 2,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.