location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE803 AV extender AV transmitter & receiver Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE803
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE803 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004285 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:54:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE803 AV extender AV transmitter & receiver Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses two Cat 5e cables to connect the local and the remote units
  • - Extends 1080p by 40m; extend 1080i by 60m
  • - Superior video quality – HDTV resolutions of 480p, 720p, 1080i, 1080p (1920 x 1080), VGA, SVGA, XGA, SXGA, UXGA and WUXGA (1920 x 1200)
  • - Supports USB touch panel
  • - 8 segment equalization adjustment switch optimizes display quality
  • - Support Dolby True HD and DTS HD Master Audio
  • - Built-in 8KV/15KV ESD protection
  • - Transparent USB Support – supports all USB 2.0 full speed device (up to 12 Mbps)
  • - Supports wide screen formats
  • - HDMI (3D, Deep Color); HDCP compatible – signaling rates up to 2.25Gbits
  • - Powered local unit via USB cable
Long product name ATEN VE803 AV extender AV transmitter & receiver Black, Grey :
The long product name of ATEN VE803 AV extender AV transmitter & receiver Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI/USB Cat 5 Extender (1080p@40m)
More>>>
ATEN VE803 AV extender AV transmitter & receiver Black, Grey:
The official description of ATEN VE803 AV extender AV transmitter & receiver Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE803 HDMI USB Extender extends an HDMI signal up to 60 meters from the HDMI source using two Cat 5e cables. It is capable of sending 1080i signals up to 60 meters and 1080p signals up to 40 meters.

The VE803 is equipped with USB connectors which allow you to extend any USB device between the units. The USB feature also provides support for touch panel control, allowing you to control the local HDMI source device from the remote display, or control the remote display through the local unit.

Short summary description ATEN VE803 AV extender AV transmitter & receiver Black, Grey:
This short summary of the ATEN VE803 AV extender AV transmitter & receiver Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE803, AV transmitter & receiver, 60 m, Black, Grey

Long summary description ATEN VE803 AV extender AV transmitter & receiver Black, Grey:
This is an auto-generated long summary of ATEN VE803 AV extender AV transmitter & receiver Black, Grey based on the first three specs of the first five spec groups.

ATEN VE803. Type: AV transmitter & receiver, Cable types supported: Cat5e, Maximum transfer distance: 60 m. Operating voltage: 5 V. Dimensions (WxDxH): 31,6 x 71,6 x 23 mm, Weight: 160 g

Features
Type *
AV transmitter & receiver
Cable types supported
Cat5e
Maximum transfer distance
60 m
LED indicators
Yes
Supported video modes
1080i, 1080p
Product colour
Black, Grey
Ports & interfaces
RJ-45 input ports
2
RJ-45 output ports
2
HDMI in
1
Number of HDMI outputs
1
USB ports quantity
2
DC-in jack
Yes
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
31,6 x 71,6 x 23 mm
Weight
160 g
Technical details
Connector(s)
HDMI Type A, USB Type B, USB Type A, RJ-45
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE800A AV extender AV receiver Black ATEN VE800A AV extender AV receiver Black
(show image)
VE800A VE800A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE602 AV extender AV transmitter & receiver Black ATEN VE602 AV extender AV transmitter & receiver Black
(show image)
VE602 VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)