location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3100 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD Ultra-Slim LED TV 22PFL3108H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22PFL3108H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581691714
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 22PFL3108H/12 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 56 cm (22")
  • - Full HD 1080p
  • - DVB-T/C
Long product name Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m² :
The long product name of Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LED Full HD, 1920 x 1080, 100Hz MCI, 1x USB 2.0, 1x HDMI, DVB-T/C, 4W RMS, 3kg
More>>>
Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m²:
The official description of Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the Philips 3108 series Full HD LED TV powered by Digital Crystal Clear for extremely vivid images combined with a minimalist TV design. Take one home for a memorable viewing experience in any room.

Short summary description Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m²:
This short summary of the Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3100 series 22PFL3108H/12, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m²:
This is an auto-generated long summary of Philips 3100 series 22PFL3108H/12 TV 55,9 cm (22") Full HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Philips 3100 series 22PFL3108H/12. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Global Energy Label

Global Energy Label

One HDMI input with Easylink
One HDMI input with Easylink

Avoid cable clutter with a single cable to carry both picture and audio signals from your devices to your TV. HDMI uses uncompressed signals, ensuring the highest quality from source to screen. Together with Philips Easylink, you'll need only one remote control to perform most operations on your TV, DVD, Blu-ray, set top box or home cinema system.

100Hz PMR
100Hz PMR

For picture movement that looks precise, smooth and natural, Philips created PMR—our standard for measuring moving image sharpness. Perfect Motion Rate is the combined result of our unique video processing, number of frames per second and refresh rate of each frame, perfection in dimming capabilities, and backlighting technology. A higher PMR number contributes to higher contrast and better motion clarity—which means a superior image for you.

Full HD LED TV
Full HD LED TV

Picture quality matters. Regular HDTVs deliver quality, but you expect the best. Imagine breathtakingly crisp detail paired with high brightness, incredible contrast, sharp motion definition, realistic colours and a true to life picture—as well as low power consumption. Well, look no further. Full HD LED delivers more detail than standard HDTVs. And more detail in the image means a more intense viewing experience for you.

Display
Display diagonal *
55,9 cm (22")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Display brightness *
250 cd/m²
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
56 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
RMS rated power *
4 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0,3 W
Power consumption (off)
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
510 mm
Depth (with stand)
144 mm
Height (with stand)
367 mm
Weight (with stand)
3,24 kg
Width (without stand)
510 mm
Depth (without stand)
48 mm
Height (without stand)
319 mm
Weight (without stand)
3 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
600 mm
Package depth
106 mm
Package height
390 mm
Package weight
4,6 kg
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
32 kWh
Number of AV connections
1
Green (Eco) compliant
Yes
Energy efficiency class (old)
A