location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Bluetooth Keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Bluetooth Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4Q44AA#ABH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:54:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Slim Bluetooth Keyboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless Bluetooth 10 m
  • - AAA
  • - Black
Warranty: One-year limitedAdditional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP Slim Bluetooth Keyboard Black :
The long product name of HP Slim Bluetooth Keyboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slim Bluetooth Keyboard
More>>>
HP Slim Bluetooth Keyboard Black:
The official description of HP Slim Bluetooth Keyboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Slim Bluetooth Keyboard is a thin and light wireless keyboard that helps you type comfortably without cables getting in the way. Use it with your laptop or tablet at the office, at home, or wherever you work best.

• Get fast and convenient access to multimedia features with one-touch hot keys.


• Move around the desk where you need it, up to10 meters from the paired PC. Pairing indicator tells you when you’re synched.


• Low battery indicator alerts you when you need to change batteries. Sleep button hot key helps you conserve energy and extend battery life.


• Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.


• Bluetooth is a trademark of its proprietor and used by Hewlett-Packard Company under license.

Short summary description HP Slim Bluetooth Keyboard Black:
This short summary of the HP Slim Bluetooth Keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Bluetooth Keyboard, HP ElitePad, Black, ABS synthetics, Wireless, Bluetooth, 3.0+HS

Long summary description HP Slim Bluetooth Keyboard Black:
This is an auto-generated long summary of HP Slim Bluetooth Keyboard Black based on the first three specs of the first five spec groups.

HP Slim Bluetooth Keyboard. Compatibility: HP ElitePad, Product colour: Black, Housing material: ABS synthetics. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Battery type: AAA. Keyboard dimensions (WxDxH): 117 x 264 x 17 mm. Keyboard weight: 270 g, Keyboard form factor: Mini, Power source type: Battery

Keyboard
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Performance
Compatibility *
HP ElitePad
Product colour *
Black
Wrist rest
No
Housing material
ABS synthetics
Battery LED indicator
Yes
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
3.0+HS
Frequency band
2.4 GHz
Wireless range
10 m
Power
Battery type
AAA
Number of batteries supported
2
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
117 x 264 x 17 mm
Packaging content
User guide
Yes
Batteries included
Yes
Mouse included
No
Other features
Keyboard weight
270 g
Keyboard form factor
Mini
Power source type
Battery
Source Review comments Score
techradar.com
Updated:
2013-11-01 13:36:25
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make. There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gam...
Good Thin, Easy to carry, Cheap, Wired...
Bad Non, ergonomic, No additional features...
70%
techradar.com/au/
Updated:
2014-04-13 01:40:01
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make.There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gami...
Good Thin, Easy to carry, Cheap, Wired...
Bad Nonergonomic, No additional features...
Bottom line If you're looking for a thin keyboard that doesn't take up much space on the desk, then the no-frills HP Slim Keyboard is worth a look...
70%